Electro Optical Components, Inc. UV (355nm) Adjustable Beam Expander

Description
The most common beam expander is Galilean type which usually has one negative input lens and one positive output lens. The beam expansion ratio for a Gaussian beam depends not only on the specifications of the beam expander, but also on the laser beam parameters as well as the positions of the optical lenses. Corresponding with Wavelength Technology's constant innovation and drive for excellence, they recently released their new beam expander mounting. This adjustable mount has been a widely accepted model that is able to compensate various degrees of input beam. Now with the new mount, the operation of adjusting the first lens is more convenient. The user only needs to turn the center part of the beam expander and the first lens will move accordingly along the optical axis with no rotation. Advantages This mount also has advantage as the first lens does not rotate in respect to the second lens. It also has been equipped with scale for the user to measure the distance of the lenses.
Request a Quote
Description
The most common beam expander is Galilean type which usually has one negative input lens and one positive output lens. The beam expansion ratio for a Gaussian beam depends not only on the specifications of the beam expander, but also on the laser beam parameters as well as the positions of the optical lenses. Corresponding with Wavelength Technology's constant innovation and drive for excellence, they recently released their new beam expander mounting. This adjustable mount has been a widely accepted model that is able to compensate various degrees of input beam. Now with the new mount, the operation of adjusting the first lens is more convenient. The user only needs to turn the center part of the beam expander and the first lens will move accordingly along the optical axis with no rotation. Advantages This mount also has advantage as the first lens does not rotate in respect to the second lens. It also has been equipped with scale for the user to measure the distance of the lenses.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV (355nm) Adjustable Beam Expander -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
UV (355nm) Adjustable Beam Expander
UV (355nm) Adjustable Beam Expander
The most common beam expander is Galilean type which usually has one negative input lens and one positive output lens. The beam expansion ratio for a Gaussian beam depends not only on the specifications of the beam expander, but also on the laser beam parameters as well as the positions of the optical lenses. Corresponding with Wavelength Technology's constant innovation and drive for excellence, they recently released their new beam expander mounting. This adjustable mount has been a widely accepted model that is able to compensate various degrees of input beam. Now with the new mount, the operation of adjusting the first lens is more convenient. The user only needs to turn the center part of the beam expander and the first lens will move accordingly along the optical axis with no rotation. Advantages This mount also has advantage as the first lens does not rotate in respect to the second lens. It also has been equipped with scale for the user to measure the distance of the lenses.

The most common beam expander is Galilean type which usually has one negative input lens and one positive output lens. The beam expansion ratio for a Gaussian beam depends not only on the specifications of the beam expander, but also on the laser beam parameters as well as the positions of the optical lenses.

Corresponding with Wavelength Technology's constant innovation and drive for excellence, they recently released their new beam expander mounting. This adjustable mount has been a widely accepted model that is able to compensate various degrees of input beam. Now with the new mount, the operation of adjusting the first lens is more convenient. The user only needs to turn the center part of the beam expander and the first lens will move accordingly along the optical axis with no rotation.

Advantages

This mount also has advantage as the first lens does not rotate in respect to the second lens. It also has been equipped with scale for the user to measure the distance of the lenses.

Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Optical Lens Assemblies
Product Name UV (355nm) Adjustable Beam Expander
Type Beam Expander
Wavelength 355 nm (3550 Å)
Magnification 1.5 to 20 X
Aperture 6 to 8 mm (0.2362 to 0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Beam Shapers for Lasers -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Type Specialty / Other; Beam Shaper
Wavelength 355 to 10600 nm (3550 to 106000 Å)
Working Distance 25 to 600 mm (0.9843 to 23.62 inch)
View Details
Beam Expander - 266nm BEX  Fixed Series - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Type Beam Expander
Wavelength 266 nm (2660 Å)
Magnification 1.5 to 20 X
View Details
Beam Expander -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Type Beam Expander
Wavelength 532 to 1064 nm (5320 to 10640 Å)
Magnification 5 X
View Details
1064nm Beam Expander (Custom) -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Type Beam Expander
Wavelength 1064 nm (10640 Å)
Magnification 30 to 40 X
View Details