Electro Optical Components, Inc. Synthetic Sapphire Windows

Description
Sapphire is an excellent material for windows and substrates requiring transmittance from UV to 6.0 microns. It is a tough, scratch resistant material that is excellent for abusive applications. It is available with AR coatings to improve its already excellent transmittance properties. Transmission from 200nm up to 6 µm Thickness from 0.3 to 10 mm Dimensions up to 160 mm
Request a Quote
Description
Sapphire is an excellent material for windows and substrates requiring transmittance from UV to 6.0 microns. It is a tough, scratch resistant material that is excellent for abusive applications. It is available with AR coatings to improve its already excellent transmittance properties. Transmission from 200nm up to 6 µm Thickness from 0.3 to 10 mm Dimensions up to 160 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Synthetic Sapphire Windows -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Synthetic Sapphire Windows
Synthetic Sapphire Windows
Sapphire is an excellent material for windows and substrates requiring transmittance from UV to 6.0 microns. It is a tough, scratch resistant material that is excellent for abusive applications. It is available with AR coatings to improve its already excellent transmittance properties. Transmission from 200nm up to 6 µm Thickness from 0.3 to 10 mm Dimensions up to 160 mm

Sapphire is an excellent material for windows and substrates requiring transmittance from UV to 6.0 microns. It is a tough, scratch resistant material that is excellent for abusive applications. It is available with AR coatings to improve its already excellent transmittance properties.

  • Transmission from 200nm up to 6 µm
  • Thickness from 0.3 to 10 mm
  • Dimensions up to 160 mm
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Optical Windows
Product Name Synthetic Sapphire Windows
Window Type Plane
Wavelength Range 200 to 6000 nm (2000 to 60000 Å)
Window Material Sapphire
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Geranium Windows -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Window Type Plane
Wavelength Range 2000 to 25000 nm (20000 to 250000 Å)
Window Material Germanium
View Details
Synthetic Diamond Windows -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Window Type Plane
Window Material DIAMONDTM
Thickness 0.1500 to 0.5000 mm (0.0059 to 0.0197 inch)
View Details