Electro Optical Components, Inc. High Voltage Linear Ramp Generator

Description
MCP series consists in a minimum sized high-voltage power supply unit for low-impedance microchannel plates with resistive anode readout and exceptional stability better than 25ppm/°C over a -55°C/95°C range. The switching of the cathode power supply is controlled by the anode current adjustable discriminator.
Request a Quote
Description
MCP series consists in a minimum sized high-voltage power supply unit for low-impedance microchannel plates with resistive anode readout and exceptional stability better than 25ppm/°C over a -55°C/95°C range. The switching of the cathode power supply is controlled by the anode current adjustable discriminator.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High Voltage Linear Ramp Generator from Electro Optical Components, Inc. is designed for applications requiring precise voltage control, typically ranging from 0 to 1500V. It offers adjustable ramp times between 100ns and 1ms, allowing users to tailor the output to specific requirements. This generator is particularly suited for use as a power supply in streak cameras, whether for new installations or retrofitting existing systems. The device is part of the MCP series, which is known for its compact size and exceptional stability, maintaining performance with less than 25ppm/°C variation across a temperature range of -55°C to 95°C.

Datasheet Summary
Powered by GS/AI

The High Voltage Linear Ramp Generator from Electro Optical Components, Inc. is designed for applications requiring precise voltage control, typically ranging from 0 to 1500V. It offers adjustable ramp times between 100ns and 1ms, allowing users to tailor the output to specific requirements. This generator is particularly suited for use as a power supply in streak cameras, whether for new installations or retrofitting existing systems. The device is part of the MCP series, which is known for its compact size and exceptional stability, maintaining performance with less than 25ppm/°C variation across a temperature range of -55°C to 95°C.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Linear Ramp Generator -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
High Voltage Linear Ramp Generator
High Voltage Linear Ramp Generator
MCP series consists in a minimum sized high-voltage power supply unit for low-impedance microchannel plates with resistive anode readout and exceptional stability better than 25ppm/°C over a -55°C/95°C range. The switching of the cathode power supply is controlled by the anode current adjustable discriminator.

MCP series consists in a minimum sized high-voltage power supply unit for low-impedance microchannel plates with resistive anode readout and exceptional stability better than 25ppm/°C over a -55°C/95°C range. The switching of the cathode power supply is controlled by the anode current adjustable discriminator.

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Signal Generators
Product Name High Voltage Linear Ramp Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

HVP50/80 Step Pulse Generator -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Device Type Generator
Generator Type Pulse
Form Factor Portable
View Details
High Voltage Pulse Generator -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Device Type Generator
Generator Type Pulse
Form Factor Portable
View Details
Board Level High Voltage Pulse Generator -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Device Type Generator
Generator Type Pulse
Form Factor PCB
View Details
High Voltage Pulse Generator - GIPO-SAU Series - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Device Type Generator
Generator Type Pulse
Form Factor Portable
View Details