Electro Optical Components, Inc. High Power Pulsable / Steady State IR Source

Description
EOC supplies a wide range of infrared lamps primarily for the OEM market. Their products are used in near infrared (NIR) spectroscopy, non-dispersive infrared (NDIR) gas detectors for medical and industrial applications including: CO, CO2, alcohol, hydrocarbon and other noxious gases, thermal reference calibration, thermal markers, thermal beacons, and many other applications. The products include PULSABLE sources utilizing tungsten and Nichrome (NiCr) and STEADY STATE sources utilizing Kanthal and NiCr filaments. All are constructed in industry standard TO-5 and TO-8 sized packages with gold plated parabolic reflectors to enhance output in the near infrared. We welcome your requests with specialized requirements to meet your needs. The EF-853X Series is a high quality replacement for the old SVF-series emitters. The EF-853X Series infrared (IR) emitters are designed to be used as pulsable sources of blackbody radiation. The radiating element in the pulsable emitters is an ultra-thin metallic foil configured so that radiation from both sides of the heated foil is efficiently directed out of the package along the optic axis. The foil material has an emissivity of 0.88 and closely emulates a blackbody source in spectral distribution. Key Features Pulse or steady state Long term stability Desirable signal-to-noise ratio Large temperature modulation, δT, in pulse mode Latest technology in packaging and window options Internal gold plated parabolic reflector. Gold has a very high reflectance in the near infrared. This reflectance is several percent greater than polished aluminum which is typically used in conventional infrared sources.
Request a Quote
Description
EOC supplies a wide range of infrared lamps primarily for the OEM market. Their products are used in near infrared (NIR) spectroscopy, non-dispersive infrared (NDIR) gas detectors for medical and industrial applications including: CO, CO2, alcohol, hydrocarbon and other noxious gases, thermal reference calibration, thermal markers, thermal beacons, and many other applications. The products include PULSABLE sources utilizing tungsten and Nichrome (NiCr) and STEADY STATE sources utilizing Kanthal and NiCr filaments. All are constructed in industry standard TO-5 and TO-8 sized packages with gold plated parabolic reflectors to enhance output in the near infrared. We welcome your requests with specialized requirements to meet your needs. The EF-853X Series is a high quality replacement for the old SVF-series emitters. The EF-853X Series infrared (IR) emitters are designed to be used as pulsable sources of blackbody radiation. The radiating element in the pulsable emitters is an ultra-thin metallic foil configured so that radiation from both sides of the heated foil is efficiently directed out of the package along the optic axis. The foil material has an emissivity of 0.88 and closely emulates a blackbody source in spectral distribution. Key Features Pulse or steady state Long term stability Desirable signal-to-noise ratio Large temperature modulation, δT, in pulse mode Latest technology in packaging and window options Internal gold plated parabolic reflector. Gold has a very high reflectance in the near infrared. This reflectance is several percent greater than polished aluminum which is typically used in conventional infrared sources.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Power Pulsable / Steady State IR Source -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
High Power Pulsable / Steady State IR Source
High Power Pulsable / Steady State IR Source
EOC supplies a wide range of infrared lamps primarily for the OEM market. Their products are used in near infrared (NIR) spectroscopy, non-dispersive infrared (NDIR) gas detectors for medical and industrial applications including: CO, CO2, alcohol, hydrocarbon and other noxious gases, thermal reference calibration, thermal markers, thermal beacons, and many other applications. The products include PULSABLE sources utilizing tungsten and Nichrome (NiCr) and STEADY STATE sources utilizing Kanthal and NiCr filaments. All are constructed in industry standard TO-5 and TO-8 sized packages with gold plated parabolic reflectors to enhance output in the near infrared. We welcome your requests with specialized requirements to meet your needs. The EF-853X Series is a high quality replacement for the old SVF-series emitters. The EF-853X Series infrared (IR) emitters are designed to be used as pulsable sources of blackbody radiation. The radiating element in the pulsable emitters is an ultra-thin metallic foil configured so that radiation from both sides of the heated foil is efficiently directed out of the package along the optic axis. The foil material has an emissivity of 0.88 and closely emulates a blackbody source in spectral distribution. Key Features Pulse or steady state Long term stability Desirable signal-to-noise ratio Large temperature modulation, δT, in pulse mode Latest technology in packaging and window options Internal gold plated parabolic reflector. Gold has a very high reflectance in the near infrared. This reflectance is several percent greater than polished aluminum which is typically used in conventional infrared sources.

EOC supplies a wide range of infrared lamps primarily for the OEM market. Their products are used in near infrared (NIR) spectroscopy, non-dispersive infrared (NDIR) gas detectors for medical and industrial applications including: CO, CO2, alcohol, hydrocarbon and other noxious gases, thermal reference calibration, thermal markers, thermal beacons, and many other applications.

The products include PULSABLE sources utilizing tungsten and Nichrome (NiCr) and STEADY STATE sources utilizing Kanthal and NiCr filaments. All are constructed in industry standard TO-5 and TO-8 sized packages with gold plated parabolic reflectors to enhance output in the near infrared. We welcome your requests with specialized requirements to meet your needs.

The EF-853X Series is a high quality replacement for the old SVF-series emitters. The EF-853X Series infrared (IR) emitters are designed to be used as pulsable sources of blackbody radiation. The radiating element in the pulsable emitters is an ultra-thin metallic foil configured so that radiation from both sides of the heated foil is efficiently directed out of the package along the optic axis. The foil material has an emissivity of 0.88 and closely emulates a blackbody source in spectral distribution.

Key Features

  • Pulse or steady state
  • Long term stability
  • Desirable signal-to-noise ratio
  • Large temperature modulation, ΔT, in pulse mode
  • Latest technology in packaging and window options
  • Internal gold plated parabolic reflector. Gold has a very high reflectance in the near infrared. This reflectance is several percent greater than polished aluminum which is typically used in conventional infrared sources.
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Light Emitting Diodes (LED)
Product Name High Power Pulsable / Steady State IR Source
LED Package: TO-8
Unlock Full Specs
to access all available technical data

Similar Products

IR Source -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
LED Package: TO-39, Hermeseal, SMD, TO-46
LED Type Infrared
Peak Wavelength 1500 to 7000 nm (15000 to 70000 Å)
View Details
High Power Steady State IR Source -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
LED Package: TO-8, TO-5, TO-3
LED Type Infrared
Peak Wavelength 1000 to 12000 nm (10000 to 120000 Å)
View Details
Pulsable Infrared Array -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
LED Type Infrared
Array Array
View Details
IBSG Mid-IR LED -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
View Details