Electro Optical Components, Inc. Scintillator Materials Eu:CaF2 Crystal

Description
CaF2:Eu is a scintillation material that used for detecting hundreds keV low energy gamma rays and charged particles. Because of its low effective atomic number, limit it in application of high energy gamma-ray spectrometer, but makes it an ideal material for the detection of beta rays. Its refractive index is at 1.47, which is very close to most PMT windows’ and optical coupling modules’ refractive index, so it can obtain high light collection efficiency.
Request a Quote Datasheet
Description
CaF2:Eu is a scintillation material that used for detecting hundreds keV low energy gamma rays and charged particles. Because of its low effective atomic number, limit it in application of high energy gamma-ray spectrometer, but makes it an ideal material for the detection of beta rays. Its refractive index is at 1.47, which is very close to most PMT windows’ and optical coupling modules’ refractive index, so it can obtain high light collection efficiency.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scintillator Materials - Eu:CaF2 Crystal - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Scintillator Materials
Eu:CaF2 Crystal
Scintillator Materials Eu:CaF2 Crystal
CaF2:Eu is a scintillation material that used for detecting hundreds keV low energy gamma rays and charged particles. Because of its low effective atomic number, limit it in application of high energy gamma-ray spectrometer, but makes it an ideal material for the detection of beta rays. Its refractive index is at 1.47, which is very close to most PMT windows’ and optical coupling modules’ refractive index, so it can obtain high light collection efficiency.

CaF2:Eu is a scintillation material that used for detecting hundreds keV low energy gamma rays and charged particles. Because of its low effective atomic number, limit it in application of high energy gamma-ray spectrometer, but makes it an ideal material for the detection of beta rays. Its refractive index is at 1.47, which is very close to most PMT windows’ and optical coupling modules’ refractive index, so it can obtain high light collection efficiency.

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Optical Crystals
Product Number Eu:CaF2 Crystal
Product Name Scintillator Materials
Type Electro-Optic; Scintillation
Unlock Full Specs
to access all available technical data

Similar Products

Scintillator Materials - BaF2 Crystal - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Type Electro-Optic; Scintillation
Refractive Index 1.49 to 1.51 n
Transparency Range 310 to 220 nm (3100 to 2200 Å)
View Details
Scintillator Materials - Ce:GAGG Crystal - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Type Electro-Optic; Scintillation
Material Gd3Al2Ga3O12
Transparency Range 530 nm (5300 Å)
View Details
Scintillator Materials - Csl(TI) Crystal - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Type Electro-Optic; Scintillation
Refractive Index 1.79 n
Transparency Range 550 nm (5500 Å)
View Details
Scintillator Materials - Ce:YAP Crystal - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Type Electro-Optic; Scintillation
Refractive Index 1.96 n
Transparency Range 370 nm (3700 Å)
View Details