Electro Optical Components, Inc. High Speed, Low Noise Mimi Fiberoptic Spectrometer EOC-SI-2000H

Description
EOC-SI-2000H micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000H is perfect for fast detection attribute to its high A/D converter frequency and the highspeed data transmission. In EOC-SI-2000H memory chip, some algorithms to improve the performance are programmed solidly, such as wavelength calibration coefficients, linearity coefficients. It output the spectrum data to PC through USB 2.0 or RS232 interface. EOC-SI-2000H operates with a single +5VDC supply supplied from USB or duo-pin interface.
Request a Quote Datasheet
Description
EOC-SI-2000H micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000H is perfect for fast detection attribute to its high A/D converter frequency and the highspeed data transmission. In EOC-SI-2000H memory chip, some algorithms to improve the performance are programmed solidly, such as wavelength calibration coefficients, linearity coefficients. It output the spectrum data to PC through USB 2.0 or RS232 interface. EOC-SI-2000H operates with a single +5VDC supply supplied from USB or duo-pin interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed, Low Noise Mimi Fiberoptic Spectrometer - EOC-SI-2000H - Electro Optical Components, Inc.
Santa Rosa, CA, USA
High Speed, Low Noise Mimi Fiberoptic Spectrometer
EOC-SI-2000H
High Speed, Low Noise Mimi Fiberoptic Spectrometer EOC-SI-2000H
EOC-SI-2000H micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000H is perfect for fast detection attribute to its high A/D converter frequency and the highspeed data transmission. In EOC-SI-2000H memory chip, some algorithms to improve the performance are programmed solidly, such as wavelength calibration coefficients, linearity coefficients. It output the spectrum data to PC through USB 2.0 or RS232 interface. EOC-SI-2000H operates with a single +5VDC supply supplied from USB or duo-pin interface.

EOC-SI-2000H micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm.

EOC-SI-2000H is perfect for fast detection attribute to its high A/D converter frequency and the highspeed data transmission. In EOC-SI-2000H memory chip, some algorithms to improve the performance are programmed solidly, such as wavelength calibration coefficients, linearity coefficients. It output the spectrum data to PC through USB 2.0 or RS232 interface. EOC-SI-2000H operates with a single +5VDC supply supplied from USB or duo-pin interface.

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Infrared Spectrometers
Product Number EOC-SI-2000H
Product Name High Speed, Low Noise Mimi Fiberoptic Spectrometer
IR Range Near
Sample Type Gases
Display None
Spectral Range: 200 to 1100 nm (2000 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light Weight VIS-NIR Imaging Spectrometer - EOC-SI-9000 - Electro Optical Components, Inc.
Specs
IR Range Near
Light Source Halogen
Spectral Range: 350 to 1100 nm (3500 to 11000 Å)
View Details
Portable Hyperspectral Field Spectroradiometer - EOC-SI-9100-25 - Electro Optical Components, Inc.
Specs
IR Range Near
Display None
Spectral Range: 350 to 2500 nm (3500 to 25000 Å)
View Details
High Performance Handheld Hyperspectral Spectroradiometer - EOC-SI-9100 - Electro Optical Components, Inc.
Specs
IR Range Near
Display Video
Spectral Range: 300 to 1100 nm (3000 to 11000 Å)
View Details
Ultra High Performance Fiber-optic Spectrometer - EOC-SI-5020 - Electro Optical Components, Inc.
Specs
IR Range Near
Display None
Spectral Range: 165 to 1180 nm (1650 to 11800 Å)
View Details