Electro-Miniatures Corporation Axial Capsules For Every Application 2394-00

Description
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.
Description
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.

Suppliers

Company
Product
Description
Supplier Links
Axial Capsules For Every Application - 2394-00 - Electro-Miniatures Corporation
Moonachie, NJ, USA
Axial Capsules For Every Application
2394-00
Axial Capsules For Every Application 2394-00
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.

Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.

Supplier's Site

Technical Specifications

  Electro-Miniatures Corporation
Product Category Slip Rings
Product Number 2394-00
Product Name Axial Capsules For Every Application
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 500 volts
Maximum Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Solid Shaft Flange Slip Ring DHS039 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 23
Outer Diameter 1.54 inch (39 mm)
View Details
2.50
United Equipment Accessories, Inc.
Specs
Speed 50 rpm
Maximum Voltage 28 to 600 volts
Maximum Current 7.5 to 600 amps
View Details