Electro-Miniatures Corporation Solid Through Shaft All Purpose Slip Ring Capsule 2321-00

Description
Circuit Quantity: Up to 12 circuits rated at 1 Amp Maximum per circuit. Leadwire: # 30 AWG, 12 inches long color coded. Housing and Shaft: Stainless Steel 300 Series. Dielectric Strength: 250 Volts RMS; Noise: 5 milli-Ohms Max. Speed:400 RPM Max.
Description
Circuit Quantity: Up to 12 circuits rated at 1 Amp Maximum per circuit. Leadwire: # 30 AWG, 12 inches long color coded. Housing and Shaft: Stainless Steel 300 Series. Dielectric Strength: 250 Volts RMS; Noise: 5 milli-Ohms Max. Speed:400 RPM Max.

Suppliers

Company
Product
Description
Supplier Links
Solid Through Shaft All Purpose Slip Ring Capsule - 2321-00 - Electro-Miniatures Corporation
Moonachie, NJ, USA
Solid Through Shaft All Purpose Slip Ring Capsule
2321-00
Solid Through Shaft All Purpose Slip Ring Capsule 2321-00
Circuit Quantity: Up to 12 circuits rated at 1 Amp Maximum per circuit. Leadwire: # 30 AWG, 12 inches long color coded. Housing and Shaft: Stainless Steel 300 Series. Dielectric Strength: 250 Volts RMS; Noise: 5 milli-Ohms Max. Speed:400 RPM Max.

Circuit Quantity: Up to 12 circuits rated at 1 Amp Maximum per circuit. Leadwire: # 30 AWG, 12 inches long color coded. Housing and Shaft: Stainless Steel 300 Series. Dielectric Strength: 250 Volts RMS; Noise: 5 milli-Ohms Max. Speed:400 RPM Max.

Supplier's Site

Technical Specifications

  Electro-Miniatures Corporation
Product Category Slip Rings
Product Number 2321-00
Product Name Solid Through Shaft All Purpose Slip Ring Capsule
Slip Ring Design Capsule
Configuration Drum Type
Speed 400 rpm
Maximum Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant Non-standard custom high-end precision slip ring for aviation plug -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
Operating Temp -40 to 149 F (-40 to 65 C)
View Details
SR003 Slip Ring - 30051-0330-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 30
View Details
All Purpose Slip Ring Separates - AJ20004 - Electro-Miniatures Corporation
Electro-Miniatures Corporation
Specs
Slip Ring Design Separate
Configuration Drum Type
Maximum Voltage 1500 volts
View Details