1 and 2 Circuit Models
40 Amps per Circuit
SSR Control
100 - 277 VAC, 50/60 Hz
cULus Non Hazardous Areas
Soft Start Feature
Operating Temperature: -40˚F to 104˚F (-40˚C to 40˚C)
Modbus RTU/RS485, RS422, TCP/Ethernet, & BACnet
10” x 8” x 6” (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount Enclosure
High Resolution Color TFT Display
LED Indication for Power, Load and Alarm per Circuit
Front Panel Capacitive Touch Switches
PID, On/Off or Manual Control Modes
One or Two Sensor Inputs / Circuit – Min, Max & Averaging
2 Circuit Ambient Control from 1 RTD Sensor
Full Monitoring and Alarms
High / Low Temperature & Current, GFEP & Sensor Failure
Programmable Duty Cycle On Sensor Failure
AC & DC Alarms
Password Protected Security Levels
CE, UL, cUL
| Chromalox | |
|---|---|
| Product Category | Load Centers |
| Product Number | CTC |
| Product Name | IntelliTrace Commercial Controller |