Edwards Vacuum Quarter Swing Butterfly Valve QSB100

Description
The QSB quarter swing valves are compact, quick acting, high conductance isolation valves. The QSB valves have a polished, stainless steel, ISO flanged body with fluoroelastomer 'O' ring sealed valve plate and shaft. The valve plate 'O' ring groove is vented to help maintain a stable high vacuum. The valve shaft 'O' rings and bearings are lubricated with Fomblin grease to prevent gas bursts from behind the shaft seals. This valve is supplied with a Co-Seal.
Description
The QSB quarter swing valves are compact, quick acting, high conductance isolation valves. The QSB valves have a polished, stainless steel, ISO flanged body with fluoroelastomer 'O' ring sealed valve plate and shaft. The valve plate 'O' ring groove is vented to help maintain a stable high vacuum. The valve shaft 'O' rings and bearings are lubricated with Fomblin grease to prevent gas bursts from behind the shaft seals. This valve is supplied with a Co-Seal.

Suppliers

Company
Product
Description
Supplier Links
Quarter Swing Butterfly Valve - QSB100 - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Quarter Swing Butterfly Valve
QSB100
Quarter Swing Butterfly Valve QSB100
The QSB quarter swing valves are compact, quick acting, high conductance isolation valves. The QSB valves have a polished, stainless steel, ISO flanged body with fluoroelastomer 'O' ring sealed valve plate and shaft. The valve plate 'O' ring groove is vented to help maintain a stable high vacuum. The valve shaft 'O' rings and bearings are lubricated with Fomblin grease to prevent gas bursts from behind the shaft seals. This valve is supplied with a Co-Seal.

The QSB quarter swing valves are compact, quick acting, high conductance isolation valves. The QSB valves have a polished, stainless steel, ISO flanged body with fluoroelastomer 'O' ring sealed valve plate and shaft. The valve plate 'O' ring groove is vented to help maintain a stable high vacuum. The valve shaft 'O' rings and bearings are lubricated with Fomblin grease to prevent gas bursts from behind the shaft seals. This valve is supplied with a Co-Seal.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Valves
Product Number QSB100
Product Name Quarter Swing Butterfly Valve
Type Butterfly
Port OD ? to 4.02 inch (? to 102 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range ? to 32 F (? to 0.0 C)
Port Flange & Seal Type ISO flange; ISO100
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBM075V-PV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.7500 inch (19.05 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum security valve - ISV-3/8 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Pneumatic PV Isolation Valve - PV10PK - Edwards Vacuum
Specs
Type Inline
ISO Port Flange Size NW 10
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
View Details