Edwards Vacuum Pneumatic PV Isolation Valve PV10PK

Description
The range of single acting cylinder, spring return pipeline valves is designed for high speed actuation from standard pneumatic lines, and are offered in sizes NW10, 16, 25, 40 and 50. The NW16, 25, 40 and 50 versions of the valve are available in both right-angle and in-line styles, to give you more options when you design your vacuum system. The valves are designed for long life duties, with a MTTF of 5000000 cycles for both bellows and 'O' ring sealed versions providing long intervals between services.
Description
The range of single acting cylinder, spring return pipeline valves is designed for high speed actuation from standard pneumatic lines, and are offered in sizes NW10, 16, 25, 40 and 50. The NW16, 25, 40 and 50 versions of the valve are available in both right-angle and in-line styles, to give you more options when you design your vacuum system. The valves are designed for long life duties, with a MTTF of 5000000 cycles for both bellows and 'O' ring sealed versions providing long intervals between services.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic PV Isolation Valve - PV10PK - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Pneumatic PV Isolation Valve
PV10PK
Pneumatic PV Isolation Valve PV10PK
The range of single acting cylinder, spring return pipeline valves is designed for high speed actuation from standard pneumatic lines, and are offered in sizes NW10, 16, 25, 40 and 50. The NW16, 25, 40 and 50 versions of the valve are available in both right-angle and in-line styles, to give you more options when you design your vacuum system. The valves are designed for long life duties, with a MTTF of 5000000 cycles for both bellows and 'O' ring sealed versions providing long intervals between services.

The range of single acting cylinder, spring return pipeline valves is designed for high speed actuation from standard pneumatic lines, and are offered in sizes NW10, 16, 25, 40 and 50. The NW16, 25, 40 and 50 versions of the valve are available in both right-angle and in-line styles, to give you more options when you design your vacuum system. The valves are designed for long life duties, with a MTTF of 5000000 cycles for both bellows and 'O' ring sealed versions providing long intervals between services.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Valves
Product Number PV10PK
Product Name Pneumatic PV Isolation Valve
Type Inline
ISO Port Flange Size NW 10
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 41 to 212 F (5 to 100 C)
Port Flange & Seal Type ISO flange; ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-3-3-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBS300EP-CP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 3 inch (76.2 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Gate Valve - GVC 025 - Edwards Vacuum
Edwards Vacuum
Specs
Type Gate
Port OD ? to 2.5 inch (? to 63.5 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
View Details
Specs
Type solenoid
Port OD 2.5 to 0.2500 inch (63.5 to 6.35 mm)
Port Flange & Seal Type NPT_Female
View Details