Edwards Vacuum Manual PV Isolation Valve PV50MK

Description
The PVMKS (stainless steel body) is a quick acting, right-angled lever operated valve. The lever, connected to a self-lubricating plastic cam-piston, actuates the valve stem and valve plate through PTFE bearings. The valve plate 'O' ring groove is vented to prevent gas bursts. The valves are designed to operate down to 10- 9 mbar / 8 x 10-10 Torr and up to a pressure of 2100 mbar / 1575 Torr (30 psi)
Description
The PVMKS (stainless steel body) is a quick acting, right-angled lever operated valve. The lever, connected to a self-lubricating plastic cam-piston, actuates the valve stem and valve plate through PTFE bearings. The valve plate 'O' ring groove is vented to prevent gas bursts. The valves are designed to operate down to 10- 9 mbar / 8 x 10-10 Torr and up to a pressure of 2100 mbar / 1575 Torr (30 psi)

Suppliers

Company
Product
Description
Supplier Links
Manual PV Isolation Valve - PV50MK - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Manual PV Isolation Valve
PV50MK
Manual PV Isolation Valve PV50MK
The PVMKS (stainless steel body) is a quick acting, right-angled lever operated valve. The lever, connected to a self-lubricating plastic cam-piston, actuates the valve stem and valve plate through PTFE bearings. The valve plate 'O' ring groove is vented to prevent gas bursts. The valves are designed to operate down to 10- 9 mbar / 8 x 10-10 Torr and up to a pressure of 2100 mbar / 1575 Torr (30 psi)

The PVMKS (stainless steel body) is a quick acting, right-angled lever operated valve. The lever, connected to a self-lubricating plastic cam-piston, actuates the valve stem and valve plate through PTFE bearings. The valve plate 'O' ring groove is vented to prevent gas bursts. The valves are designed to operate down to 10- 9 mbar / 8 x 10-10 Torr and up to a pressure of 2100 mbar / 1575 Torr (30 psi)

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Valves
Product Number PV50MK
Product Name Manual PV Isolation Valve
Type Inline (optional feature); Angle (optional feature)
ISO Port Flange Size NW 50
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 212 F (100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBS200EP-CP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 2 inch (50.8 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum valve - MHA1-2X2/2G-1,5-3-3-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Gate Valve - GVC 120 - Edwards Vacuum
Edwards Vacuum
Specs
Type Gate
Port OD ? to 12 inch (? to 305 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
View Details