Edwards Vacuum Manual PV Isolation Valve PV40MK

Description
The PVMKA (aluminum body) is a quick acting, right-angled lever operated valve. The lever, connected to a self-lubricating plastic cam-piston, actuates the valve stem and valve plate through PTFE bearings. The valve plate 'O' ring groove is vented to prevent gas bursts. The valves are designed to operate down to 10- 9 mbar / 8 x 10-10 Torr and up to a pressure of 2100 mbar / 1575 Torr (30 psi).
Description
The PVMKA (aluminum body) is a quick acting, right-angled lever operated valve. The lever, connected to a self-lubricating plastic cam-piston, actuates the valve stem and valve plate through PTFE bearings. The valve plate 'O' ring groove is vented to prevent gas bursts. The valves are designed to operate down to 10- 9 mbar / 8 x 10-10 Torr and up to a pressure of 2100 mbar / 1575 Torr (30 psi).

Suppliers

Company
Product
Description
Supplier Links
Manual PV Isolation Valve - PV40MK - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Manual PV Isolation Valve
PV40MK
Manual PV Isolation Valve PV40MK
The PVMKA (aluminum body) is a quick acting, right-angled lever operated valve. The lever, connected to a self-lubricating plastic cam-piston, actuates the valve stem and valve plate through PTFE bearings. The valve plate 'O' ring groove is vented to prevent gas bursts. The valves are designed to operate down to 10- 9 mbar / 8 x 10-10 Torr and up to a pressure of 2100 mbar / 1575 Torr (30 psi).

The PVMKA (aluminum body) is a quick acting, right-angled lever operated valve. The lever, connected to a self-lubricating plastic cam-piston, actuates the valve stem and valve plate through PTFE bearings. The valve plate 'O' ring groove is vented to prevent gas bursts. The valves are designed to operate down to 10- 9 mbar / 8 x 10-10 Torr and up to a pressure of 2100 mbar / 1575 Torr (30 psi).

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Valves
Product Number PV40MK
Product Name Manual PV Isolation Valve
Type Inline (optional feature); Angle (optional feature)
ISO Port Flange Size NW 40 
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 212 F (100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBS300EP-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 3 inch (76.2 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Gate Valve - GVC 040 - Edwards Vacuum
Edwards Vacuum
Specs
Type Gate
Port OD ? to 4.01 inch (? to 102 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
View Details
Specs
Type solenoid
Port OD 2.5 to 0.2500 inch (63.5 to 6.35 mm)
Port Flange & Seal Type NPT_Female
View Details