Edwards Vacuum Pneumatic PV Isolation Valve PV16PK

Description
The range of single acting cylinder, spring return pipeline valves is designed for high speed actuation from standard pneumatic lines, and are offered in sizes NW10, 16, 25, 40 and 50. The NW16, 25, 40 and 50 versions of the valve are available in both right-angle and in-line styles, to give you more options when you design your vacuum system. The valves are designed for long life duties, with a MTTF of 5000000 cycles for both bellows and 'O' ring sealed versions providing long intervals between services.
Description
The range of single acting cylinder, spring return pipeline valves is designed for high speed actuation from standard pneumatic lines, and are offered in sizes NW10, 16, 25, 40 and 50. The NW16, 25, 40 and 50 versions of the valve are available in both right-angle and in-line styles, to give you more options when you design your vacuum system. The valves are designed for long life duties, with a MTTF of 5000000 cycles for both bellows and 'O' ring sealed versions providing long intervals between services.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic PV Isolation Valve - PV16PK - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Pneumatic PV Isolation Valve
PV16PK
Pneumatic PV Isolation Valve PV16PK
The range of single acting cylinder, spring return pipeline valves is designed for high speed actuation from standard pneumatic lines, and are offered in sizes NW10, 16, 25, 40 and 50. The NW16, 25, 40 and 50 versions of the valve are available in both right-angle and in-line styles, to give you more options when you design your vacuum system. The valves are designed for long life duties, with a MTTF of 5000000 cycles for both bellows and 'O' ring sealed versions providing long intervals between services.

The range of single acting cylinder, spring return pipeline valves is designed for high speed actuation from standard pneumatic lines, and are offered in sizes NW10, 16, 25, 40 and 50. The NW16, 25, 40 and 50 versions of the valve are available in both right-angle and in-line styles, to give you more options when you design your vacuum system. The valves are designed for long life duties, with a MTTF of 5000000 cycles for both bellows and 'O' ring sealed versions providing long intervals between services.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Valves
Product Number PV16PK
Product Name Pneumatic PV Isolation Valve
Type Inline (optional feature); Angle (optional feature)
ISO Port Flange Size NW 16
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 41 to 212 F (5 to 100 C)
Port Flange & Seal Type ISO flange; ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBS300EP-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 3 inch (76.2 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
VS Series - Vacuum Butterfly Valve - VS 16C - VACUUBRAND, Inc.
Specs
Type Butterfly; Inline; Straight Through
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
View Details
Gate Valve - GVI 250 - Edwards Vacuum
Edwards Vacuum
Specs
Type Gate
Port OD ? to 10 inch (? to 254 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
View Details