Edwards Vacuum Solenoid PV Isolation Valve PV16EK

Description
The Edwards PVEK series valves are compact, light-weight electromagnetic vacuum valves suitable for use in vacuum pipeline systems down to 1 x 10-9 mbar. A double wound coil combined with an electronic switching circuit ensures low energy consumption, low operating temperatures and extended operating life. Bellows sealed, the PVEK solenoid operated valves are available with either aluminum (A) or stainless steel (S) bodies, and in right-angle (PVEK) and in-line (IPVEK) versions, with an overall MTTF of up to 500,000 cycles.
Description
The Edwards PVEK series valves are compact, light-weight electromagnetic vacuum valves suitable for use in vacuum pipeline systems down to 1 x 10-9 mbar. A double wound coil combined with an electronic switching circuit ensures low energy consumption, low operating temperatures and extended operating life. Bellows sealed, the PVEK solenoid operated valves are available with either aluminum (A) or stainless steel (S) bodies, and in right-angle (PVEK) and in-line (IPVEK) versions, with an overall MTTF of up to 500,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Solenoid PV Isolation Valve - PV16EK - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Solenoid PV Isolation Valve
PV16EK
Solenoid PV Isolation Valve PV16EK
The Edwards PVEK series valves are compact, light-weight electromagnetic vacuum valves suitable for use in vacuum pipeline systems down to 1 x 10-9 mbar. A double wound coil combined with an electronic switching circuit ensures low energy consumption, low operating temperatures and extended operating life. Bellows sealed, the PVEK solenoid operated valves are available with either aluminum (A) or stainless steel (S) bodies, and in right-angle (PVEK) and in-line (IPVEK) versions, with an overall MTTF of up to 500,000 cycles.

The Edwards PVEK series valves are compact, light-weight electromagnetic vacuum valves suitable for use in vacuum pipeline systems down to 1 x 10-9 mbar. A double wound coil combined with an electronic switching circuit ensures low energy consumption, low operating temperatures and extended operating life. Bellows sealed, the PVEK solenoid operated valves are available with either aluminum (A) or stainless steel (S) bodies, and in right-angle (PVEK) and in-line (IPVEK) versions, with an overall MTTF of up to 500,000 cycles.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Valves
Product Number PV16EK
Product Name Solenoid PV Isolation Valve
Type Inline (optional feature); Angle (optional feature)
ISO Port Flange Size NW 16
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 50 to 122 F (10 to 50 C)
Port Flange & Seal Type ISO flange; ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-4-4-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBS200EP-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 2 inch (50.8 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Speedivalve - SP10 - Edwards Vacuum
Edwards Vacuum
Specs
Type Diamphragm
ISO Port Flange Size NW 10
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Specs
Type solenoid
Port OD 2.5 to 0.2500 inch (63.5 to 6.35 mm)
Port Flange & Seal Type NPT_Female
View Details