When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your requirements. Choose the optimum material to match your application and budget. Aluminum is ideal for achieving dependable cost-effective performance down to 10-7 mbar. Edwards also offers 316L/DIN 1.4404 stainless steel fittings for rugged corrosion resistance in semiconductor processing and excellent repeatability in high vacuum applications. In addition, careful quality control of elastomer specifications ensures critical sealing materials deliver the low outgassing performance your vacuum system performance depends on. Edwards attention to detail on all specifications delivers fit-and-forget dependability for your vacuum equipment.
| Edwards Vacuum | |
|---|---|
| Product Category | Vacuum Flanges and Fittings |
| Product Number | Long Flange Weld Stub |
| Component Type | Stub |
| Port Type | ButtWeld |
| Vacuum / Pressure Range | (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr) |