Edwards Vacuum Ball Valve IBV50

Description
Ball valves are popular in applications where fast action and full bore pumping are needed. The Edwards IBV series valves combine these practical everyday features plus ease of use and economy in a high specification design. Manufactured in 316L stainless steel with PTFE seats they deliver robust performance in a wide variety of vacuum duties.
Description
Ball valves are popular in applications where fast action and full bore pumping are needed. The Edwards IBV series valves combine these practical everyday features plus ease of use and economy in a high specification design. Manufactured in 316L stainless steel with PTFE seats they deliver robust performance in a wide variety of vacuum duties.

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - IBV50 - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Ball Valve
IBV50
Ball Valve IBV50
Ball valves are popular in applications where fast action and full bore pumping are needed. The Edwards IBV series valves combine these practical everyday features plus ease of use and economy in a high specification design. Manufactured in 316L stainless steel with PTFE seats they deliver robust performance in a wide variety of vacuum duties.

Ball valves are popular in applications where fast action and full bore pumping are needed. The Edwards IBV series valves combine these practical everyday features plus ease of use and economy in a high specification design. Manufactured in 316L stainless steel with PTFE seats they deliver robust performance in a wide variety of vacuum duties.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Valves
Product Number IBV50
Product Name Ball Valve
Type Ball
ISO Port Flange Size NW 50
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
Temperature Range 41 to 149 F (5 to 65 C)
Port Flange & Seal Type ISO flange; BSP
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-4-4-4 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PPS-reinforced PA-reinforced
View Details
Vacuum Breaker - VBM100V-CP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Quarter Swing Butterfly Valve - QSB160 - Edwards Vacuum
Specs
Type Butterfly
Port OD ? to 6.3 inch (? to 160 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
View Details
Specs
Type solenoid
Port OD 2.5 to 0.2500 inch (63.5 to 6.35 mm)
Port Flange & Seal Type NPT_Female
View Details