Ball valves are popular in applications where fast action and full bore pumping are needed. The Edwards IBV series valves combine these practical everyday features plus ease of use and economy in a high specification design. Manufactured in 316L stainless steel with PTFE seats they deliver robust performance in a wide variety of vacuum duties.
| Edwards Vacuum | |
|---|---|
| Product Category | Vacuum Valves |
| Product Number | IBV40 |
| Product Name | Ball Valve |
| Type | Ball |
| ISO Port Flange Size | NW 40 |
| Vacuum / Pressure Range | Elevated or positive pressures (>> 760 torr) |
| Temperature Range | 41 to 149 F (5 to 65 C) |
| Port Flange & Seal Type | ISO flange; BSP |