Edwards Vacuum Gate Valve GVI 160

Description
The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance. This product is fitted with a reed switch position indicator
Description
The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance. This product is fitted with a reed switch position indicator

Suppliers

Company
Product
Description
Supplier Links
Gate Valve - GVI 160 - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Gate Valve
GVI 160
Gate Valve GVI 160
The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance. This product is fitted with a reed switch position indicator

The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance. This product is fitted with a reed switch position indicator

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Valves
Product Number GVI 160
Product Name Gate Valve
Type Gate
Port OD ? to 6 inch (? to 152 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
Temperature Range 212 to 482 F (100 to 250 C)
Port Flange & Seal Type ISO flange; ISO160
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-4-4-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBS200V-PV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 2 inch (50.8 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Specs
Type solenoid
Port OD 2.5 to 0.2500 inch (63.5 to 6.35 mm)
Port Flange & Seal Type NPT_Female
View Details
Gate Valve - GVC 080 - Edwards Vacuum
Edwards Vacuum
Specs
Type Gate
Port OD ? to 8 inch (? to 203 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
View Details