Edwards Vacuum Gate Valve GVC 120

Description
The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance.
Description
The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance.

Suppliers

Company
Product
Description
Supplier Links
Gate Valve - GVC 120 - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Gate Valve
GVC 120
Gate Valve GVC 120
The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance.

The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Valves
Product Number GVC 120
Product Name Gate Valve
Type Gate
Port OD ? to 12 inch (? to 305 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
Temperature Range 302 to 482 F (150 to 250 C)
Port Flange & Seal Type ISO flange; ISO-CF (Metal Seal)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-M4 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Vacuum Breaker - VB100EP-TF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Gate Valve - GVI 320 - Edwards Vacuum
Edwards Vacuum
Specs
Type Gate
Port OD ? to 12 inch (? to 305 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
View Details
Specs
Type solenoid
Port OD 2.5 to 0.2500 inch (63.5 to 6.35 mm)
Port Flange & Seal Type NPT_Female
View Details