Edwards Vacuum Elbow 90

Description
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your requirements. Choose the optimum material to match your application and budget. Aluminum is ideal for achieving dependable cost-effective performance down to 10-7 mbar. Edwards also offers 316L/DIN 1.4404 stainless steel fittings for rugged corrosion resistance in semiconductor processing and excellent repeatability in high vacuum applications. In addition, careful quality control of elastomer specifications ensures critical sealing materials deliver the low outgassing performance your vacuum system performance depends on. Edwards attention to detail on all specifications delivers fit-and-forget dependability for your vacuum equipment.
Description
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your requirements. Choose the optimum material to match your application and budget. Aluminum is ideal for achieving dependable cost-effective performance down to 10-7 mbar. Edwards also offers 316L/DIN 1.4404 stainless steel fittings for rugged corrosion resistance in semiconductor processing and excellent repeatability in high vacuum applications. In addition, careful quality control of elastomer specifications ensures critical sealing materials deliver the low outgassing performance your vacuum system performance depends on. Edwards attention to detail on all specifications delivers fit-and-forget dependability for your vacuum equipment.

Suppliers

Company
Product
Description
Supplier Links
 - Elbow 90 - Edwards Vacuum
Crawley, West Sussex, United Kingdom
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your requirements. Choose the optimum material to match your application and budget. Aluminum is ideal for achieving dependable cost-effective performance down to 10-7 mbar. Edwards also offers 316L/DIN 1.4404 stainless steel fittings for rugged corrosion resistance in semiconductor processing and excellent repeatability in high vacuum applications. In addition, careful quality control of elastomer specifications ensures critical sealing materials deliver the low outgassing performance your vacuum system performance depends on. Edwards attention to detail on all specifications delivers fit-and-forget dependability for your vacuum equipment.

When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your requirements. Choose the optimum material to match your application and budget. Aluminum is ideal for achieving dependable cost-effective performance down to 10-7 mbar. Edwards also offers 316L/DIN 1.4404 stainless steel fittings for rugged corrosion resistance in semiconductor processing and excellent repeatability in high vacuum applications. In addition, careful quality control of elastomer specifications ensures critical sealing materials deliver the low outgassing performance your vacuum system performance depends on. Edwards attention to detail on all specifications delivers fit-and-forget dependability for your vacuum equipment.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Flanges and Fittings
Product Number Elbow 90
Component Type Elbow90°
Unlock Full Specs
to access all available technical data

Similar Products

Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
Metal Wall Vacuum Hose, NW25 ISO-KF, 250 mm Length, 0.15 mm Hose Wall - 100317413 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
Materials Stainless; Stainless Steel
View Details
 - ISO/ISO Adapting Piece - Edwards Vacuum
Specs
Component Type Adapter
Vacuum / Pressure Range (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 14 to 392 F (-10 to 200 C)
View Details