Edwards E2M275 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan and coupling housings they offer excellent operator protection. This pump is suitable for most duties and is safe to handle non-flammable gases and vapours within the normal operating parameters of the pump.
| Edwards Vacuum | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | E2M275 |
| Product Name | Large EM Oil Sealed Rotary Vane Pump |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating |
| Features | Gas Ballast |
| Pumping Speed | 172 to 206 CFM (292 to 350 m³/hr) |