Edmund Optics Inc. Handheld UV Curing Spotlight NT86-884

Description
300mW/cm2 Illumination at 365nm Compact 19.6mm Diameter Body Multiple Timer Settings: 5, 10, 15, or 20 Seconds, or CW The Handheld UV LED Curing Spot Light is a portable, easy-to-use solution for quickly curing UV adhesives. Powered by an included rechargeable lithium-ion battery, the compact design weighs only 180g. The Handheld UV LED Curing Spot Light includes a straight illumination head, a 3mm diameter 45° bending fiber probe, a battery charger (100 - 240V AC, 50/60Hz universal input), an additional battery, and a storage case. A fully charged battery delivers approximately 60 minutes of continuous operation, and requires a 1.5 hour charge. For benchtop configurations with hands-free operation, the Three-Screw Adjustable Ring Mount, #03-668, or V-Block Base, #03-665, is recommended.
Description
300mW/cm2 Illumination at 365nm Compact 19.6mm Diameter Body Multiple Timer Settings: 5, 10, 15, or 20 Seconds, or CW The Handheld UV LED Curing Spot Light is a portable, easy-to-use solution for quickly curing UV adhesives. Powered by an included rechargeable lithium-ion battery, the compact design weighs only 180g. The Handheld UV LED Curing Spot Light includes a straight illumination head, a 3mm diameter 45° bending fiber probe, a battery charger (100 - 240V AC, 50/60Hz universal input), an additional battery, and a storage case. A fully charged battery delivers approximately 60 minutes of continuous operation, and requires a 1.5 hour charge. For benchtop configurations with hands-free operation, the Three-Screw Adjustable Ring Mount, #03-668, or V-Block Base, #03-665, is recommended.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Handheld UV Curing Spotlight
NT86-884
Handheld UV Curing Spotlight NT86-884
300mW/cm2 Illumination at 365nm Compact 19.6mm Diameter Body Multiple Timer Settings: 5, 10, 15, or 20 Seconds, or CW The Handheld UV LED Curing Spot Light is a portable, easy-to-use solution for quickly curing UV adhesives. Powered by an included rechargeable lithium-ion battery, the compact design weighs only 180g. The Handheld UV LED Curing Spot Light includes a straight illumination head, a 3mm diameter 45° bending fiber probe, a battery charger (100 - 240V AC, 50/60Hz universal input), an additional battery, and a storage case. A fully charged battery delivers approximately 60 minutes of continuous operation, and requires a 1.5 hour charge. For benchtop configurations with hands-free operation, the Three-Screw Adjustable Ring Mount, #03-668, or V-Block Base, #03-665, is recommended.
  • 300mW/cm2 Illumination at 365nm
  • Compact 19.6mm Diameter Body
  • Multiple Timer Settings: 5, 10, 15, or 20 Seconds, or CW

The Handheld UV LED Curing Spot Light is a portable, easy-to-use solution for quickly curing UV adhesives. Powered by an included rechargeable lithium-ion battery, the compact design weighs only 180g. The Handheld UV LED Curing Spot Light includes a straight illumination head, a 3mm diameter 45° bending fiber probe, a battery charger (100 - 240V AC, 50/60Hz universal input), an additional battery, and a storage case. A fully charged battery delivers approximately 60 minutes of continuous operation, and requires a 1.5 hour charge. For benchtop configurations with hands-free operation, the Three-Screw Adjustable Ring Mount, #03-668, or V-Block Base, #03-665, is recommended.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT86-884
Product Name Handheld UV Curing Spotlight
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 2.83 inch (72 mm)
View Details
STUDIO KIT - LK2345/945276 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 100 to 240 volts
Illuminator Output 300 to 1000 watts
View Details
Square Light - CA-DQB10 - KEYENCE
Specs
Illumination Type Direct Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details