Edmund Optics Inc. High Intensity LED Spotlight, Strobed, 530nm NT86-435

Description
65mm Coverage at 300mm Working Distance M6 Thread for Mounting Variable Intensity and Strobed Options AI High Intensity LED Spot Lights are designed for applications requiring intense, structured illumination. Ideal for use with line scan cameras and for large area inspection, these high luminance spot lights provide soft and even illumination in a compact housing. Suitable for long working distance imaging applications, the LEDs are precision aligned with a proprietary targeting system to provide stable lighting, even illumination, and a long product lifetime. Note: 24V power supply is required for operation.The strobed models' flash duration is dependent on a trigger signal or potentiometer setting. The duration of the strobe can be adjusted from 30 - 300μs via a knob located in the back of the unit. Trigger input signal is CMOS/TTL compatible. The maximum trigger frequency is 30Hz.
Description
65mm Coverage at 300mm Working Distance M6 Thread for Mounting Variable Intensity and Strobed Options AI High Intensity LED Spot Lights are designed for applications requiring intense, structured illumination. Ideal for use with line scan cameras and for large area inspection, these high luminance spot lights provide soft and even illumination in a compact housing. Suitable for long working distance imaging applications, the LEDs are precision aligned with a proprietary targeting system to provide stable lighting, even illumination, and a long product lifetime. Note: 24V power supply is required for operation.The strobed models' flash duration is dependent on a trigger signal or potentiometer setting. The duration of the strobe can be adjusted from 30 - 300μs via a knob located in the back of the unit. Trigger input signal is CMOS/TTL compatible. The maximum trigger frequency is 30Hz.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
High Intensity LED Spotlight, Strobed, 530nm
NT86-435
High Intensity LED Spotlight, Strobed, 530nm NT86-435
65mm Coverage at 300mm Working Distance M6 Thread for Mounting Variable Intensity and Strobed Options AI High Intensity LED Spot Lights are designed for applications requiring intense, structured illumination. Ideal for use with line scan cameras and for large area inspection, these high luminance spot lights provide soft and even illumination in a compact housing. Suitable for long working distance imaging applications, the LEDs are precision aligned with a proprietary targeting system to provide stable lighting, even illumination, and a long product lifetime. Note: 24V power supply is required for operation.The strobed models' flash duration is dependent on a trigger signal or potentiometer setting. The duration of the strobe can be adjusted from 30 - 300μs via a knob located in the back of the unit. Trigger input signal is CMOS/TTL compatible. The maximum trigger frequency is 30Hz.
  • 65mm Coverage at 300mm Working Distance
  • M6 Thread for Mounting
  • Variable Intensity and Strobed Options

AI High Intensity LED Spot Lights are designed for applications requiring intense, structured illumination. Ideal for use with line scan cameras and for large area inspection, these high luminance spot lights provide soft and even illumination in a compact housing. Suitable for long working distance imaging applications, the LEDs are precision aligned with a proprietary targeting system to provide stable lighting, even illumination, and a long product lifetime.
Note: 24V power supply is required for operation.The strobed models' flash duration is dependent on a trigger signal or potentiometer setting. The duration of the strobe can be adjusted from 30 - 300μs via a knob located in the back of the unit. Trigger input signal is CMOS/TTL compatible. The maximum trigger frequency is 30Hz.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT86-435
Product Name High Intensity LED Spotlight, Strobed, 530nm
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 2.63 inch (66.7 mm)
Active Area Width 2.44 inch (62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
LED Stainless Steel Sight Glass Luminaire USL 13/33 - LumiStar365UV™ - LJ Star
Specs
Illumination Type Spot; UV
Light Source Light Emitting Diode
Illuminator Output 4.6 watts
View Details
Specs
Illumination Type Spot
Wavelength 530 nm (5300 Å)
View Details