Edmund Optics Inc. 50X Mitutoyo Plan Apo NUV HR Infinity-Corrected Objective NT86-177

Description
New M Plan NIR HR and M Plan UV Objectives M Plan NIR HR Objectives Provide Increased Resolving Power M Plan UV Ojectives Corrected at 266nm and 550nm Mitutoyos objectives are world-renowned for setting the standard of excellence for long working distance microscope optics. They have achieved the best combination of working distance and optical performance by using a new approach"avoiding outdated conventions used by competitors. Making the objectives larger and longer has made the designs easier (95mm parfocalization length). For an infinity corrected system, a secondary (or tube) lens is required. All stated magnifications are based on a tube lens focal length of 200mm.Mitutoyos NIR, NUV, and UV infinity-corrected long working distance objectives combine the benefits of the standard M Plan Apo and M Plan Apo SL series objectives with enhanced spectral ranges. The NIR objectives are corrected from 480 to 1800nm, making them ideal for semiconductor and telecommunication inspection, or for laser cutting with common Nd:YAG lasers. The HR series offers an increased numerical aperture, providing smaller spot sizes and higher resolution. Both are easily integrated with our NIR cameras. The NUV and UV series of objectives have excellent performance at the doubled, tripled, and quadrupled Nd:YAG harmonics. M Plan Apo NIR Series For Visible to Near Infrared Applications Long Working Distance for Bright Field Inspection Designed to be Color Corrected from 480nm to 1800nm & Focused Within Focal Depth Ideal for use in Laser Marking and Cutting Semiconductor Circuits Compatible with MT-L Tube Lens M Plan Apo NIR HR Series Improved Resolving Power Over Standard M Plan NIR Objectives Brightness is Increased 2.4X with NIR HR 50X, and 2.0X with NIR HR 100X Resolving Power is Increased 155% with NIR HR 50X, and 140% with NIR HR 100X Not Typically Stock Items, Substantial Lead Times May Exist Please contact us for more information. M Plan Apo NUV Series Near-Ultra Violet Radiation Correction For Near UV to Visible Applications Long Working Distance for Bright Field Inspection Designed to be Color Corrected from 355nm to 620nm and Focused Within Focal Depth Compatible with MT-L Tube Lens M Plan UV Series Corrected at 266nm and 500nm (Two-Wave Parfocal Design) Ideal for Bright Field Inspection, and 2nd and 4th Harmonic Nd:YAG Laser Cutting Powerful When Used with Mitutoyo FS70L4 Microscope or MT-L4 Tube Lens Not Typically Stock Items, Substantial Lead Times May Exist Please contact us for more information. Accessory Tube Lenses Accessory Tube Lenses and C-Mount Thread Adapters can be used to adapt the Mitotoyo objectives to additional configurations.Edmun d Optics is the main source for Mitutoyo Objectives. Place your orders now for these in demand quality products.
Description
New M Plan NIR HR and M Plan UV Objectives M Plan NIR HR Objectives Provide Increased Resolving Power M Plan UV Ojectives Corrected at 266nm and 550nm Mitutoyos objectives are world-renowned for setting the standard of excellence for long working distance microscope optics. They have achieved the best combination of working distance and optical performance by using a new approach"avoiding outdated conventions used by competitors. Making the objectives larger and longer has made the designs easier (95mm parfocalization length). For an infinity corrected system, a secondary (or tube) lens is required. All stated magnifications are based on a tube lens focal length of 200mm.Mitutoyos NIR, NUV, and UV infinity-corrected long working distance objectives combine the benefits of the standard M Plan Apo and M Plan Apo SL series objectives with enhanced spectral ranges. The NIR objectives are corrected from 480 to 1800nm, making them ideal for semiconductor and telecommunication inspection, or for laser cutting with common Nd:YAG lasers. The HR series offers an increased numerical aperture, providing smaller spot sizes and higher resolution. Both are easily integrated with our NIR cameras. The NUV and UV series of objectives have excellent performance at the doubled, tripled, and quadrupled Nd:YAG harmonics. M Plan Apo NIR Series For Visible to Near Infrared Applications Long Working Distance for Bright Field Inspection Designed to be Color Corrected from 480nm to 1800nm & Focused Within Focal Depth Ideal for use in Laser Marking and Cutting Semiconductor Circuits Compatible with MT-L Tube Lens M Plan Apo NIR HR Series Improved Resolving Power Over Standard M Plan NIR Objectives Brightness is Increased 2.4X with NIR HR 50X, and 2.0X with NIR HR 100X Resolving Power is Increased 155% with NIR HR 50X, and 140% with NIR HR 100X Not Typically Stock Items, Substantial Lead Times May Exist Please contact us for more information. M Plan Apo NUV Series Near-Ultra Violet Radiation Correction For Near UV to Visible Applications Long Working Distance for Bright Field Inspection Designed to be Color Corrected from 355nm to 620nm and Focused Within Focal Depth Compatible with MT-L Tube Lens M Plan UV Series Corrected at 266nm and 500nm (Two-Wave Parfocal Design) Ideal for Bright Field Inspection, and 2nd and 4th Harmonic Nd:YAG Laser Cutting Powerful When Used with Mitutoyo FS70L4 Microscope or MT-L4 Tube Lens Not Typically Stock Items, Substantial Lead Times May Exist Please contact us for more information. Accessory Tube Lenses Accessory Tube Lenses and C-Mount Thread Adapters can be used to adapt the Mitotoyo objectives to additional configurations.Edmun d Optics is the main source for Mitutoyo Objectives. Place your orders now for these in demand quality products.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50X Mitutoyo Plan Apo NUV HR Infinity-Corrected Objective
NT86-177
50X Mitutoyo Plan Apo NUV HR Infinity-Corrected Objective NT86-177
New M Plan NIR HR and M Plan UV Objectives M Plan NIR HR Objectives Provide Increased Resolving Power M Plan UV Ojectives Corrected at 266nm and 550nm Mitutoyos objectives are world-renowned for setting the standard of excellence for long working distance microscope optics. They have achieved the best combination of working distance and optical performance by using a new approach"avoiding outdated conventions used by competitors. Making the objectives larger and longer has made the designs easier (95mm parfocalization length). For an infinity corrected system, a secondary (or tube) lens is required. All stated magnifications are based on a tube lens focal length of 200mm.Mitutoyos NIR, NUV, and UV infinity-corrected long working distance objectives combine the benefits of the standard M Plan Apo and M Plan Apo SL series objectives with enhanced spectral ranges. The NIR objectives are corrected from 480 to 1800nm, making them ideal for semiconductor and telecommunication inspection, or for laser cutting with common Nd:YAG lasers. The HR series offers an increased numerical aperture, providing smaller spot sizes and higher resolution. Both are easily integrated with our NIR cameras. The NUV and UV series of objectives have excellent performance at the doubled, tripled, and quadrupled Nd:YAG harmonics. M Plan Apo NIR Series For Visible to Near Infrared Applications Long Working Distance for Bright Field Inspection Designed to be Color Corrected from 480nm to 1800nm & Focused Within Focal Depth Ideal for use in Laser Marking and Cutting Semiconductor Circuits Compatible with MT-L Tube Lens M Plan Apo NIR HR Series Improved Resolving Power Over Standard M Plan NIR Objectives Brightness is Increased 2.4X with NIR HR 50X, and 2.0X with NIR HR 100X Resolving Power is Increased 155% with NIR HR 50X, and 140% with NIR HR 100X Not Typically Stock Items, Substantial Lead Times May Exist Please contact us for more information. M Plan Apo NUV Series Near-Ultra Violet Radiation Correction For Near UV to Visible Applications Long Working Distance for Bright Field Inspection Designed to be Color Corrected from 355nm to 620nm and Focused Within Focal Depth Compatible with MT-L Tube Lens M Plan UV Series Corrected at 266nm and 500nm (Two-Wave Parfocal Design) Ideal for Bright Field Inspection, and 2nd and 4th Harmonic Nd:YAG Laser Cutting Powerful When Used with Mitutoyo FS70L4 Microscope or MT-L4 Tube Lens Not Typically Stock Items, Substantial Lead Times May Exist Please contact us for more information. Accessory Tube Lenses Accessory Tube Lenses and C-Mount Thread Adapters can be used to adapt the Mitotoyo objectives to additional configurations.Edmun d Optics is the main source for Mitutoyo Objectives. Place your orders now for these in demand quality products.
  • New M Plan NIR HR and M Plan UV Objectives
  • M Plan NIR HR Objectives Provide Increased Resolving Power
  • M Plan UV Ojectives Corrected at 266nm and 550nm

Mitutoyos objectives are world-renowned for setting the standard of excellence for long working distance microscope optics. They have achieved the best combination of working distance and optical performance by using a new approach"avoiding outdated conventions used by competitors. Making the objectives larger and longer has made the designs easier (95mm parfocalization length). For an infinity corrected system, a secondary (or tube) lens is required. All stated magnifications are based on a tube lens focal length of 200mm.Mitutoyos NIR, NUV, and UV infinity-corrected long working distance objectives combine the benefits of the standard M Plan Apo and M Plan Apo SL series objectives with enhanced spectral ranges. The NIR objectives are corrected from 480 to 1800nm, making them ideal for semiconductor and telecommunication inspection, or for laser cutting with common Nd:YAG lasers. The HR series offers an increased numerical aperture, providing smaller spot sizes and higher resolution. Both are easily integrated with our NIR cameras. The NUV and UV series of objectives have excellent performance at the doubled, tripled, and quadrupled Nd:YAG harmonics.

M Plan Apo NIR Series

  • For Visible to Near Infrared Applications
  • Long Working Distance for Bright Field Inspection
  • Designed to be Color Corrected from 480nm to 1800nm & Focused Within Focal Depth
  • Ideal for use in Laser Marking and Cutting Semiconductor Circuits
  • Compatible with MT-L Tube Lens

M Plan Apo NIR HR Series

  • Improved Resolving Power Over Standard M Plan NIR Objectives
  • Brightness is Increased 2.4X with NIR HR 50X, and 2.0X with NIR HR 100X
  • Resolving Power is Increased 155% with NIR HR 50X, and 140% with NIR HR 100X
  • Not Typically Stock Items, Substantial Lead Times May Exist
    Please contact us for more information.

M Plan Apo NUV Series

  • Near-Ultra Violet Radiation Correction
  • For Near UV to Visible Applications
  • Long Working Distance for Bright Field Inspection
  • Designed to be Color Corrected from 355nm to 620nm and Focused Within Focal Depth
  • Compatible with MT-L Tube Lens

M Plan UV Series

  • Corrected at 266nm and 500nm (Two-Wave Parfocal Design)
  • Ideal for Bright Field Inspection, and 2nd and 4th Harmonic Nd:YAG Laser Cutting
  • Powerful When Used with Mitutoyo FS70L4 Microscope or MT-L4 Tube Lens
  • Not Typically Stock Items, Substantial Lead Times May Exist
    Please contact us for more information.

Accessory Tube Lenses

Accessory Tube Lenses and C-Mount Thread Adapters can be used to adapt the Mitotoyo objectives to additional configurations.Edmund Optics is the main source for Mitutoyo Objectives. Place your orders now for these in demand quality products.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscope Lenses and Objectives
Product Number NT86-177
Product Name 50X Mitutoyo Plan Apo NUV HR Infinity-Corrected Objective
Lens Type Objective Lens
Optical Type / Correction Factor Plan
Magnification 50 X
Unlock Full Specs
to access all available technical data

Similar Products

Long Working Distance Microscope Objectives Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Apochromat
Magnification 2 to 50 X
View Details
Plan Microscope Objectives - SO-H63C-0141 - Shanghai Optics
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Plan
Magnification 60 X
View Details
Specs
Lens Type Eyepiece Lens
Magnification 12 X
View Details
Custom Microscope Objectives -  - Navitar, Inc.
Specs
Lens Type Objective Lens
View Details