Edmund Optics Inc. 30mm Cage 25/25.4mm Diameter Lens Mount NT85-587

Description
Available for a Range of Optical Lens Diameters Adds Additional Adaptability to Cage System Retaining Ring Included TECHSPEC 25mm and 30mm Cage System Optical Lens Mounts, constructed of anodized aluminum, are designed to be used in a two-step process. First, secure the optical component within the lens mount. Second, secure the lens mount within the inner diameter of a cage system plate using the included retaining ring. By enabling the addition and removal of lens mounts from plates, the system creates a wide range of flexibility to cage setups. Additionally, these cage system optical lens mounts are ideal as stand-alone components or combined with cage system tubes. Note: #85-678 is a two-piece assembly that can be used with either 25mm or 30mm cage system plates. Replacement retaining rings are sold separately.
Description
Available for a Range of Optical Lens Diameters Adds Additional Adaptability to Cage System Retaining Ring Included TECHSPEC 25mm and 30mm Cage System Optical Lens Mounts, constructed of anodized aluminum, are designed to be used in a two-step process. First, secure the optical component within the lens mount. Second, secure the lens mount within the inner diameter of a cage system plate using the included retaining ring. By enabling the addition and removal of lens mounts from plates, the system creates a wide range of flexibility to cage setups. Additionally, these cage system optical lens mounts are ideal as stand-alone components or combined with cage system tubes. Note: #85-678 is a two-piece assembly that can be used with either 25mm or 30mm cage system plates. Replacement retaining rings are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
30mm Cage 25/25.4mm Diameter Lens Mount
NT85-587
30mm Cage 25/25.4mm Diameter Lens Mount NT85-587
Available for a Range of Optical Lens Diameters Adds Additional Adaptability to Cage System Retaining Ring Included TECHSPEC 25mm and 30mm Cage System Optical Lens Mounts, constructed of anodized aluminum, are designed to be used in a two-step process. First, secure the optical component within the lens mount. Second, secure the lens mount within the inner diameter of a cage system plate using the included retaining ring. By enabling the addition and removal of lens mounts from plates, the system creates a wide range of flexibility to cage setups. Additionally, these cage system optical lens mounts are ideal as stand-alone components or combined with cage system tubes. Note: #85-678 is a two-piece assembly that can be used with either 25mm or 30mm cage system plates. Replacement retaining rings are sold separately.
  • Available for a Range of Optical Lens Diameters
  • Adds Additional Adaptability to Cage System
  • Retaining Ring Included

TECHSPEC 25mm and 30mm Cage System Optical Lens Mounts, constructed of anodized aluminum, are designed to be used in a two-step process. First, secure the optical component within the lens mount. Second, secure the lens mount within the inner diameter of a cage system plate using the included retaining ring. By enabling the addition and removal of lens mounts from plates, the system creates a wide range of flexibility to cage setups. Additionally, these cage system optical lens mounts are ideal as stand-alone components or combined with cage system tubes. Note: #85-678 is a two-piece assembly that can be used with either 25mm or 30mm cage system plates. Replacement retaining rings are sold separately.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT85-587
Product Name 30mm Cage 25/25.4mm Diameter Lens Mount
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Rotary Mount, 1 inch Waveplates or Polarizers, M4 Thread - 9401-M - Newport MKS
Specs
Clear Aperture 20.6 mm (0.8110 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Piezo Z / Tip / Tilt Platform - S-325 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Specs
Mount Type Lens Holder
Clear Aperture 11 mm (0.4331 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12 mm (0.4724 inch)
View Details