Edmund Optics Inc. 530nm, Green Metaphase Technologies Spotlight NT85-341

Description
Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver.
Description
Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
530nm, Green Metaphase Technologies Spotlight
NT85-341
530nm, Green Metaphase Technologies Spotlight NT85-341
Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver.
  • Ideal as Simple Spot Lights or Collimated Backlights
  • Compact Size for Easy Integration
  • Collimated Spot Size of 1.5"

Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT85-341
Product Name 530nm, Green Metaphase Technologies Spotlight
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Rigid Fiber-Optic Light for Sight-and-Light Combo -  - LJ Star
Specs
Illumination Type Spot; Fiber Optic
Light Source Lamp
Illuminator Features Fiber Optic
View Details
Specs
Intensity Control Yes, 0 - 100%
Active Area Width 6 inch (152 mm)
Lifetime 1000 to 10000 hours
View Details