Edmund Optics Inc. Tapered Light Pipe Mount: 2.5mm Entrance 7.5mm Exit, 100mm Long NT67-402

Description
Easily Mounts Tapered Light Pipe Homogenizing Rods Non-Marring Clamps Breadboard Mounting Accessory Available Specifically designed to hold our TECHSPEC® Tapered Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The end-clamps provide minimal contact with the light pipes, ensuring maximum light throughput. Each mount includes two non-marring plastic clamps, one barrel and four set screws. #64-922 1/4-20 Mounting Bracket for easy bench-top integration is also available.
Description
Easily Mounts Tapered Light Pipe Homogenizing Rods Non-Marring Clamps Breadboard Mounting Accessory Available Specifically designed to hold our TECHSPEC® Tapered Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The end-clamps provide minimal contact with the light pipes, ensuring maximum light throughput. Each mount includes two non-marring plastic clamps, one barrel and four set screws. #64-922 1/4-20 Mounting Bracket for easy bench-top integration is also available.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Tapered Light Pipe Mount: 2.5mm Entrance 7.5mm Exit, 100mm Long
NT67-402
Tapered Light Pipe Mount: 2.5mm Entrance 7.5mm Exit, 100mm Long NT67-402
Easily Mounts Tapered Light Pipe Homogenizing Rods Non-Marring Clamps Breadboard Mounting Accessory Available Specifically designed to hold our TECHSPEC® Tapered Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The end-clamps provide minimal contact with the light pipes, ensuring maximum light throughput. Each mount includes two non-marring plastic clamps, one barrel and four set screws. #64-922 1/4-20 Mounting Bracket for easy bench-top integration is also available.
  • Easily Mounts Tapered Light Pipe Homogenizing Rods
  • Non-Marring Clamps
  • Breadboard Mounting Accessory Available

Specifically designed to hold our TECHSPEC® Tapered Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The end-clamps provide minimal contact with the light pipes, ensuring maximum light throughput. Each mount includes two non-marring plastic clamps, one barrel and four set screws. #64-922 1/4-20 Mounting Bracket for easy bench-top integration is also available.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT67-402
Product Name Tapered Light Pipe Mount: 2.5mm Entrance 7.5mm Exit, 100mm Long
Mount Type Light Pipe Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Classic, Corner, 1.0 in., 3 Knobs - 9809NF - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Piezo Tip / Tilt-Platform - S-340 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Specs
Mount Type Lens Holder
Clear Aperture 23 mm (0.9055 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25 mm (0.9843 inch)
View Details