Edmund Optics Inc. Coaxial LED Spot Light, 530nm NT66-863

Description
Compatible with 8mm In-Line Illumination Ports Variable Intensity and Strobed Options Multiple Versions Offered Designed to fit into the common 8mm port found on many in-line illumination lenses, AI High Intensity Coaxial LED Spot Light Illuminators are a simple, compact lighting solution. Featuring state-of-the-art high intensity LEDs, these illuminators are ideal for even the most demanding illumination requirements. Note: 24V power supply is required for operation.
Description
Compatible with 8mm In-Line Illumination Ports Variable Intensity and Strobed Options Multiple Versions Offered Designed to fit into the common 8mm port found on many in-line illumination lenses, AI High Intensity Coaxial LED Spot Light Illuminators are a simple, compact lighting solution. Featuring state-of-the-art high intensity LEDs, these illuminators are ideal for even the most demanding illumination requirements. Note: 24V power supply is required for operation.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Coaxial LED Spot Light, 530nm
NT66-863
Coaxial LED Spot Light, 530nm NT66-863
Compatible with 8mm In-Line Illumination Ports Variable Intensity and Strobed Options Multiple Versions Offered Designed to fit into the common 8mm port found on many in-line illumination lenses, AI High Intensity Coaxial LED Spot Light Illuminators are a simple, compact lighting solution. Featuring state-of-the-art high intensity LEDs, these illuminators are ideal for even the most demanding illumination requirements. Note: 24V power supply is required for operation.
  • Compatible with 8mm In-Line Illumination Ports
  • Variable Intensity and Strobed Options
  • Multiple Versions Offered

Designed to fit into the common 8mm port found on many in-line illumination lenses, AI High Intensity Coaxial LED Spot Light Illuminators are a simple, compact lighting solution. Featuring state-of-the-art high intensity LEDs, these illuminators are ideal for even the most demanding illumination requirements. Note: 24V power supply is required for operation.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT66-863
Product Name Coaxial LED Spot Light, 530nm
Illumination Type Spot; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Intrinsically Safe Rectangular Light - Lumiglas® Series REL-01 - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
View Details
Specs
Light Source Light Emitting Diode
Lifetime 50000 hours
View Details