Edmund Optics Inc. Coaxial LED Spot Light, 470nm NT66-862

Description
Compatible with 8mm In-Line Illumination Ports Variable Intensity and Strobed Options Multiple Versions Offered Designed to fit into the common 8mm port found on many in-line illumination lenses, AI High Intensity Coaxial LED Spot Light Illuminators are a simple, compact lighting solution. Featuring state-of-the-art high intensity LEDs, these illuminators are ideal for even the most demanding illumination requirements. Note: 24V power supply is required for operation.
Description
Compatible with 8mm In-Line Illumination Ports Variable Intensity and Strobed Options Multiple Versions Offered Designed to fit into the common 8mm port found on many in-line illumination lenses, AI High Intensity Coaxial LED Spot Light Illuminators are a simple, compact lighting solution. Featuring state-of-the-art high intensity LEDs, these illuminators are ideal for even the most demanding illumination requirements. Note: 24V power supply is required for operation.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Coaxial LED Spot Light, 470nm
NT66-862
Coaxial LED Spot Light, 470nm NT66-862
Compatible with 8mm In-Line Illumination Ports Variable Intensity and Strobed Options Multiple Versions Offered Designed to fit into the common 8mm port found on many in-line illumination lenses, AI High Intensity Coaxial LED Spot Light Illuminators are a simple, compact lighting solution. Featuring state-of-the-art high intensity LEDs, these illuminators are ideal for even the most demanding illumination requirements. Note: 24V power supply is required for operation.
  • Compatible with 8mm In-Line Illumination Ports
  • Variable Intensity and Strobed Options
  • Multiple Versions Offered

Designed to fit into the common 8mm port found on many in-line illumination lenses, AI High Intensity Coaxial LED Spot Light Illuminators are a simple, compact lighting solution. Featuring state-of-the-art high intensity LEDs, these illuminators are ideal for even the most demanding illumination requirements. Note: 24V power supply is required for operation.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT66-862
Product Name Coaxial LED Spot Light, 470nm
Illumination Type Spot; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Specs
Intensity Control 0.5V DC or 8 bit digital optional
Active Area Width 7.25 inch (184 mm)
Lifetime 200 to 10000 hours
View Details
LK2580/943615 - CAMPACK DV KIT II - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 14.4 volts
Illuminator Output 50 watts
View Details
Line Lights - CA-DZR15 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details