Edmund Optics Inc. 0.9" High Brightness LED Spotlight, 850nm NT66-860

Description
Ideal for Machine Vision Illumination Provides 43mm Coverage at 100mm 50,000 Hour Product Lifetime AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.
Description
Ideal for Machine Vision Illumination Provides 43mm Coverage at 100mm 50,000 Hour Product Lifetime AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.9" High Brightness LED Spotlight, 850nm
NT66-860
0.9" High Brightness LED Spotlight, 850nm NT66-860
Ideal for Machine Vision Illumination Provides 43mm Coverage at 100mm 50,000 Hour Product Lifetime AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.
  • Ideal for Machine Vision Illumination
  • Provides 43mm Coverage at 100mm
  • 50,000 Hour Product Lifetime

AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT66-860
Product Name 0.9" High Brightness LED Spotlight, 850nm
Illumination Type Spot
Light Source Light Emitting Diode
Intensity Control Yes
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Necsel Laser Neon -  - Ushio America, Inc.
Ushio America, Inc.
Specs
Light Source Laser
Wavelength 635 to 465 nm (6350 to 4650 Å)
Illuminator Output 10 watts
View Details
Portable UV Lamp, 6W Long & Short Wave (366nm & 254nm) - 93-26 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 to 366 nm (2540 to 3660 Å)
View Details
Unitron Ltd.
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Features Diffused; Fiber Optic
View Details