Edmund Optics Inc. 100 x 200mm LED Backlight, 660nm NT66-843

Description
Provides Intense, Even Illumination Low Profile Design Multiple Active Area Options Available AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.
Description
Provides Intense, Even Illumination Low Profile Design Multiple Active Area Options Available AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
100 x 200mm LED Backlight, 660nm
NT66-843
100 x 200mm LED Backlight, 660nm NT66-843
Provides Intense, Even Illumination Low Profile Design Multiple Active Area Options Available AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.
  • Provides Intense, Even Illumination
  • Low Profile Design
  • Multiple Active Area Options Available

AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT66-843
Product Name 100 x 200mm LED Backlight, 660nm
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 4.84 inch (123 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
NIR/ICG light module(Laser 760nm+Day Light White 5700K) - MSLM3760 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 760 nm (7600 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details
Square Light - CA-DQR10 - KEYENCE
Specs
Illumination Type Direct Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details