Edmund Optics Inc. 50 x 50mm LED Backlight, 470nm NT66-831

Description
Provides Intense, Even Illumination Low Profile Design Multiple Active Area Options Available AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.
Description
Provides Intense, Even Illumination Low Profile Design Multiple Active Area Options Available AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50 x 50mm LED Backlight, 470nm
NT66-831
50 x 50mm LED Backlight, 470nm NT66-831
Provides Intense, Even Illumination Low Profile Design Multiple Active Area Options Available AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.
  • Provides Intense, Even Illumination
  • Low Profile Design
  • Multiple Active Area Options Available

AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT66-831
Product Name 50 x 50mm LED Backlight, 470nm
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 2.83 inch (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
PRO KIT II AC/DC - LK2065/943380 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 120 volts
Illuminator Output 100 to 150 watts
View Details
Back Light - CA-DSB15 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details