Edmund Optics Inc. 4" LED Diffuse Axial Illuminator, White NT66-803

Description
Bright, Uniform Illumination over Field of View Built-In Dust Cover Protects Internal Beamsplitter Ideal for Inspecting Highly Reflective Objects AI Diffuse Axial LED Illuminators are ideal for inspecting highly reflective optics. LED intensity can be varied through the in line potentiometer. The illuminators feature vibration free performance and can be easily mounted via M6 threaded holes. The 1" and 2" models feature high brightness LEDs. Note: 24V power supply (#66-855) is required for use.The strobed models' flash duration is dependent on a trigger signal or potentiometer setting. The duration of the strobe can be adjusted from 30 - 300μs via a knob located in the back of the unit. Trigger input signal is CMOS/TTL compatible. The maximum trigger frequency is 30Hz.
Description
Bright, Uniform Illumination over Field of View Built-In Dust Cover Protects Internal Beamsplitter Ideal for Inspecting Highly Reflective Objects AI Diffuse Axial LED Illuminators are ideal for inspecting highly reflective optics. LED intensity can be varied through the in line potentiometer. The illuminators feature vibration free performance and can be easily mounted via M6 threaded holes. The 1" and 2" models feature high brightness LEDs. Note: 24V power supply (#66-855) is required for use.The strobed models' flash duration is dependent on a trigger signal or potentiometer setting. The duration of the strobe can be adjusted from 30 - 300μs via a knob located in the back of the unit. Trigger input signal is CMOS/TTL compatible. The maximum trigger frequency is 30Hz.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
4" LED Diffuse Axial Illuminator, White
NT66-803
4" LED Diffuse Axial Illuminator, White NT66-803
Bright, Uniform Illumination over Field of View Built-In Dust Cover Protects Internal Beamsplitter Ideal for Inspecting Highly Reflective Objects AI Diffuse Axial LED Illuminators are ideal for inspecting highly reflective optics. LED intensity can be varied through the in line potentiometer. The illuminators feature vibration free performance and can be easily mounted via M6 threaded holes. The 1" and 2" models feature high brightness LEDs. Note: 24V power supply (#66-855) is required for use.The strobed models' flash duration is dependent on a trigger signal or potentiometer setting. The duration of the strobe can be adjusted from 30 - 300μs via a knob located in the back of the unit. Trigger input signal is CMOS/TTL compatible. The maximum trigger frequency is 30Hz.
  • Bright, Uniform Illumination over Field of View
  • Built-In Dust Cover Protects Internal Beamsplitter
  • Ideal for Inspecting Highly Reflective Objects

AI Diffuse Axial LED Illuminators are ideal for inspecting highly reflective optics. LED intensity can be varied through the in line potentiometer. The illuminators feature vibration free performance and can be easily mounted via M6 threaded holes. The 1" and 2" models feature high brightness LEDs. Note: 24V power supply (#66-855) is required for use.The strobed models' flash duration is dependent on a trigger signal or potentiometer setting. The duration of the strobe can be adjusted from 30 - 300μs via a knob located in the back of the unit. Trigger input signal is CMOS/TTL compatible. The maximum trigger frequency is 30Hz.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT66-803
Product Name 4" LED Diffuse Axial Illuminator, White
Illumination Type Axial
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 4.84 inch (123 mm)
View Details
POWER KIT I - SL3094/945130 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 240 volts
Illuminator Output 100 watts
View Details
Spot Light - CA-DPB2 - KEYENCE
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details