Edmund Optics Inc. SugarCUBE™ LED Illuminator - Blue NT66-030

Description
Direct Replacement for 150W Halogen Illuminators 50% Power Savings Compared To Halogen Source More than 60,000 Hour LED Lifetime For Use with Fiber Optic Light Guides SugarCube™ LED Illuminators have an output of up to 4300 lumens and are ideal replacements for standard halogen illuminators because LED illuminators last up to 60 times longer than halogen bulbs and never need to be replaced. These illuminators are controllable manually through controls on the front of the unit or via RS-232 for easy integration into computer controlled systems. Optional, easy-to-operate software is also available. A fiber optic adapter required to connect a light guide to the illuminator.Availabl e with red, green, blue, white, or quad white options, SugarCube™ LED Illuminators fulfill a wide range of machine vision applications. The standard white unit offers an output power of greater than 1450 lumens and a radiant flux of 1200mW. The much brighter quad white unit features greater than 4300 Lumens and 9800mW. To maximize the high brightness of the quad white illuminator, we recommend using a 1/2" diameter or larger fiber optic light guide.
Description
Direct Replacement for 150W Halogen Illuminators 50% Power Savings Compared To Halogen Source More than 60,000 Hour LED Lifetime For Use with Fiber Optic Light Guides SugarCube™ LED Illuminators have an output of up to 4300 lumens and are ideal replacements for standard halogen illuminators because LED illuminators last up to 60 times longer than halogen bulbs and never need to be replaced. These illuminators are controllable manually through controls on the front of the unit or via RS-232 for easy integration into computer controlled systems. Optional, easy-to-operate software is also available. A fiber optic adapter required to connect a light guide to the illuminator.Availabl e with red, green, blue, white, or quad white options, SugarCube™ LED Illuminators fulfill a wide range of machine vision applications. The standard white unit offers an output power of greater than 1450 lumens and a radiant flux of 1200mW. The much brighter quad white unit features greater than 4300 Lumens and 9800mW. To maximize the high brightness of the quad white illuminator, we recommend using a 1/2" diameter or larger fiber optic light guide.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
SugarCUBE™ LED Illuminator - Blue
NT66-030
SugarCUBE™ LED Illuminator - Blue NT66-030
Direct Replacement for 150W Halogen Illuminators 50% Power Savings Compared To Halogen Source More than 60,000 Hour LED Lifetime For Use with Fiber Optic Light Guides SugarCube™ LED Illuminators have an output of up to 4300 lumens and are ideal replacements for standard halogen illuminators because LED illuminators last up to 60 times longer than halogen bulbs and never need to be replaced. These illuminators are controllable manually through controls on the front of the unit or via RS-232 for easy integration into computer controlled systems. Optional, easy-to-operate software is also available. A fiber optic adapter required to connect a light guide to the illuminator.Availabl e with red, green, blue, white, or quad white options, SugarCube™ LED Illuminators fulfill a wide range of machine vision applications. The standard white unit offers an output power of greater than 1450 lumens and a radiant flux of 1200mW. The much brighter quad white unit features greater than 4300 Lumens and 9800mW. To maximize the high brightness of the quad white illuminator, we recommend using a 1/2" diameter or larger fiber optic light guide.
  • Direct Replacement for 150W Halogen Illuminators
  • 50% Power Savings Compared To Halogen Source
  • More than 60,000 Hour LED Lifetime
  • For Use with Fiber Optic Light Guides

SugarCube™ LED Illuminators have an output of up to 4300 lumens and are ideal replacements for standard halogen illuminators because LED illuminators last up to 60 times longer than halogen bulbs and never need to be replaced. These illuminators are controllable manually through controls on the front of the unit or via RS-232 for easy integration into computer controlled systems. Optional, easy-to-operate software is also available. A fiber optic adapter required to connect a light guide to the illuminator.Available with red, green, blue, white, or quad white options, SugarCube™ LED Illuminators fulfill a wide range of machine vision applications. The standard white unit offers an output power of greater than 1450 lumens and a radiant flux of 1200mW. The much brighter quad white unit features greater than 4300 Lumens and 9800mW. To maximize the high brightness of the quad white illuminator, we recommend using a 1/2" diameter or larger fiber optic light guide.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT66-030
Product Name SugarCUBE™ LED Illuminator - Blue
Light Source Light Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
LED Light for Inline Sight Glasses - LumiFlo® - LJ Star
Specs
Light Source Light Emitting Diode
Voltage 24 volts
View Details
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 4.84 inch (123 mm)
View Details