Edmund Optics Inc. Tapered Light Pipe Mount: 2.5mm Entrance 7.5mm Exit, 50mm Long NT64-924

Description
Easily Mounts Tapered Light Pipe Homogenizing Rods Non-Marring Clamps Breadboard Mounting Accessory Available Specifically designed to hold our TECHSPEC® Tapered Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The end-clamps provide minimal contact with the light pipes, ensuring maximum light throughput. Each mount includes two non-marring plastic clamps, one barrel and four set screws. #64-922 1/4-20 Mounting Bracket for easy bench-top integration is also available.
Description
Easily Mounts Tapered Light Pipe Homogenizing Rods Non-Marring Clamps Breadboard Mounting Accessory Available Specifically designed to hold our TECHSPEC® Tapered Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The end-clamps provide minimal contact with the light pipes, ensuring maximum light throughput. Each mount includes two non-marring plastic clamps, one barrel and four set screws. #64-922 1/4-20 Mounting Bracket for easy bench-top integration is also available.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Tapered Light Pipe Mount: 2.5mm Entrance 7.5mm Exit, 50mm Long
NT64-924
Tapered Light Pipe Mount: 2.5mm Entrance 7.5mm Exit, 50mm Long NT64-924
Easily Mounts Tapered Light Pipe Homogenizing Rods Non-Marring Clamps Breadboard Mounting Accessory Available Specifically designed to hold our TECHSPEC® Tapered Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The end-clamps provide minimal contact with the light pipes, ensuring maximum light throughput. Each mount includes two non-marring plastic clamps, one barrel and four set screws. #64-922 1/4-20 Mounting Bracket for easy bench-top integration is also available.
  • Easily Mounts Tapered Light Pipe Homogenizing Rods
  • Non-Marring Clamps
  • Breadboard Mounting Accessory Available

Specifically designed to hold our TECHSPEC® Tapered Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The end-clamps provide minimal contact with the light pipes, ensuring maximum light throughput. Each mount includes two non-marring plastic clamps, one barrel and four set screws. #64-922 1/4-20 Mounting Bracket for easy bench-top integration is also available.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT64-924
Product Name Tapered Light Pipe Mount: 2.5mm Entrance 7.5mm Exit, 50mm Long
Mount Type Light Pipe Mount
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Polarizer Rotation Mount, 25.4 mm, 8-32 Thread, A-LINE - LH-1PR - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Large-Aperture Z-Stage and Z-Tip-Tilt Stage - S-312 - PI (Physik Instrumente) L.P.
Specs
Mount Type Interferometry, Nano positioning & Scanning
Adjustment Type Fixed
Clear Aperture 53 to 311 mm (2.09 to 12.24 inch)
View Details
AOM300 Optical Mount -  - Aerotech, Inc.
Specs
Mount Type Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
Adjustment Type Gimbal
Clear Aperture 194 mm (7.63 inch)
View Details