Edmund Optics Inc. Optic Mount, 12.7mm Optic Diameter NT64-556

Description
Simple Mounting Arrangement Metric and English Configurations Black Anodized Aluminum Construction Fixed optical mounts are designed to hold our lenses, filters, mirrors and other optical components. The included retainer ring securely holds the component in place. Posts and post holders are required for mounting to a breadboard. Mounts accept both English (1/4-20) and Metric (M6) standard posts.
Description
Simple Mounting Arrangement Metric and English Configurations Black Anodized Aluminum Construction Fixed optical mounts are designed to hold our lenses, filters, mirrors and other optical components. The included retainer ring securely holds the component in place. Posts and post holders are required for mounting to a breadboard. Mounts accept both English (1/4-20) and Metric (M6) standard posts.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Optic Mount, 12.7mm Optic Diameter
NT64-556
Optic Mount, 12.7mm Optic Diameter NT64-556
Simple Mounting Arrangement Metric and English Configurations Black Anodized Aluminum Construction Fixed optical mounts are designed to hold our lenses, filters, mirrors and other optical components. The included retainer ring securely holds the component in place. Posts and post holders are required for mounting to a breadboard. Mounts accept both English (1/4-20) and Metric (M6) standard posts.
  • Simple Mounting Arrangement
  • Metric and English Configurations
  • Black Anodized Aluminum Construction

Fixed optical mounts are designed to hold our lenses, filters, mirrors and other optical components. The included retainer ring securely holds the component in place. Posts and post holders are required for mounting to a breadboard. Mounts accept both English (1/4-20) and Metric (M6) standard posts.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT64-556
Product Name Optic Mount, 12.7mm Optic Diameter
Mount Type Filter Holder (optional feature); Lens Holder (optional feature); Mirror Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Suprema ® , 1.0 in, (2) 100-TPI Locking Hex Actuators, Vacuum - SS100-F2H-V6 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Piezo Z / Tip / Tilt Platform - S-325 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Specs
Mount Type Lens Holder
Clear Aperture 22 mm (0.8661 inch)
Maximum Thickness 10 mm (0.3937 inch)
View Details