Edmund Optics Inc. White LED Spot Light NT63-339

Description
Variable Intensity with DC Current Controller Excellent Uniformity 100,000 Hour Product Lifetime Heat Sinks and Power Supplies Sold Separately Compact LED Spot Lights provide the high-power illumination required in machine vision, biomedical, fluorescence, and strobing applications. Each LED module contains four M3 mounting holes on a 29mm diameter circle. The universal power supply, which accepts a 90 - 245V AC input, ships with clip-on adapters for the US, Europe, and UK. Through the DIN rail mountable DC current controller, LED intensity can be adjusted manually via a potentiometer or by supplying a 0 - 5V analog control input. The DC current controller is designed to deliver up to 400mA at 24V.Note: #59-433 Universal Power Supply and #59-371 DC Current Controller are required for operating all spot lights. #63-342 Area and Spot Light Heat Sink is recommended to maintain performance and optimize product lifetime.
Description
Variable Intensity with DC Current Controller Excellent Uniformity 100,000 Hour Product Lifetime Heat Sinks and Power Supplies Sold Separately Compact LED Spot Lights provide the high-power illumination required in machine vision, biomedical, fluorescence, and strobing applications. Each LED module contains four M3 mounting holes on a 29mm diameter circle. The universal power supply, which accepts a 90 - 245V AC input, ships with clip-on adapters for the US, Europe, and UK. Through the DIN rail mountable DC current controller, LED intensity can be adjusted manually via a potentiometer or by supplying a 0 - 5V analog control input. The DC current controller is designed to deliver up to 400mA at 24V.Note: #59-433 Universal Power Supply and #59-371 DC Current Controller are required for operating all spot lights. #63-342 Area and Spot Light Heat Sink is recommended to maintain performance and optimize product lifetime.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
White LED Spot Light
NT63-339
White LED Spot Light NT63-339
Variable Intensity with DC Current Controller Excellent Uniformity 100,000 Hour Product Lifetime Heat Sinks and Power Supplies Sold Separately Compact LED Spot Lights provide the high-power illumination required in machine vision, biomedical, fluorescence, and strobing applications. Each LED module contains four M3 mounting holes on a 29mm diameter circle. The universal power supply, which accepts a 90 - 245V AC input, ships with clip-on adapters for the US, Europe, and UK. Through the DIN rail mountable DC current controller, LED intensity can be adjusted manually via a potentiometer or by supplying a 0 - 5V analog control input. The DC current controller is designed to deliver up to 400mA at 24V.Note: #59-433 Universal Power Supply and #59-371 DC Current Controller are required for operating all spot lights. #63-342 Area and Spot Light Heat Sink is recommended to maintain performance and optimize product lifetime.
  • Variable Intensity with DC Current Controller
  • Excellent Uniformity
  • 100,000 Hour Product Lifetime
  • Heat Sinks and Power Supplies Sold Separately

Compact LED Spot Lights provide the high-power illumination required in machine vision, biomedical, fluorescence, and strobing applications. Each LED module contains four M3 mounting holes on a 29mm diameter circle. The universal power supply, which accepts a 90 - 245V AC input, ships with clip-on adapters for the US, Europe, and UK. Through the DIN rail mountable DC current controller, LED intensity can be adjusted manually via a potentiometer or by supplying a 0 - 5V analog control input. The DC current controller is designed to deliver up to 400mA at 24V.Note: #59-433 Universal Power Supply and #59-371 DC Current Controller are required for operating all spot lights. #63-342 Area and Spot Light Heat Sink is recommended to maintain performance and optimize product lifetime.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT63-339
Product Name White LED Spot Light
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
LED Cordless Sight Glass Light -  - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
View Details
Specs
Illumination Type Spot
Wavelength 470 nm (4700 Å)
View Details