Edmund Optics Inc. 12.5mm x 12.5mm UV Fused Silica Ground Glass Optical Diffuser NT63-225

Description
Even, Diffuse Surface Ideal for Applications Utilizing UV Wavelengths Low Scatter Loss Soda Lime Glass Substrates Also Available TECHSPEC® UV Fused Silica Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial applications. A 220-grit sandblast is used to create a diffuse surface on the UV fused silica substrate of these optical diffusers. Undergoing two orthogonal passes during this sandblast process yields even diffusion across the surface.The scattering is a compromise of low scatter loss and medium diffusion. Typical applications for these optical diffusers include use in screens, illuminator diffusion, and targets.
Description
Even, Diffuse Surface Ideal for Applications Utilizing UV Wavelengths Low Scatter Loss Soda Lime Glass Substrates Also Available TECHSPEC® UV Fused Silica Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial applications. A 220-grit sandblast is used to create a diffuse surface on the UV fused silica substrate of these optical diffusers. Undergoing two orthogonal passes during this sandblast process yields even diffusion across the surface.The scattering is a compromise of low scatter loss and medium diffusion. Typical applications for these optical diffusers include use in screens, illuminator diffusion, and targets.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm x 12.5mm UV Fused Silica Ground Glass Optical Diffuser
NT63-225
12.5mm x 12.5mm UV Fused Silica Ground Glass Optical Diffuser NT63-225
Even, Diffuse Surface Ideal for Applications Utilizing UV Wavelengths Low Scatter Loss Soda Lime Glass Substrates Also Available TECHSPEC® UV Fused Silica Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial applications. A 220-grit sandblast is used to create a diffuse surface on the UV fused silica substrate of these optical diffusers. Undergoing two orthogonal passes during this sandblast process yields even diffusion across the surface.The scattering is a compromise of low scatter loss and medium diffusion. Typical applications for these optical diffusers include use in screens, illuminator diffusion, and targets.
  • Even, Diffuse Surface
  • Ideal for Applications Utilizing UV Wavelengths
  • Low Scatter Loss
  • Soda Lime Glass Substrates Also Available

TECHSPEC® UV Fused Silica Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial applications. A 220-grit sandblast is used to create a diffuse surface on the UV fused silica substrate of these optical diffusers. Undergoing two orthogonal passes during this sandblast process yields even diffusion across the surface.The scattering is a compromise of low scatter loss and medium diffusion. Typical applications for these optical diffusers include use in screens, illuminator diffusion, and targets.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Diffusers
Product Number NT63-225
Product Name 12.5mm x 12.5mm UV Fused Silica Ground Glass Optical Diffuser
Diffuser Type Greyed Glass Diffusers
Unlock Full Specs
to access all available technical data

Similar Products

Optical Disk Diffuser, 25.4 mm Diameter, 25.4 mm Aperture -  - Newport MKS
Specs
Diffuser Type Opal Glass Diffuser
Shape Circular
Diameter / Length 25.4 mm (1 inch)
View Details
Grey Glass -  - Abrisa Technologies
Abrisa Technologies
Specs
Diffuser Type Greyed Glass Diffusers
Shape Square; Rectangular
Diameter / Length 2438 mm (96 inch)
View Details