Edmund Optics Inc. 2X In-Line Illumination Telecentric Lens, 65mm WD NT62-791

Description
Fiber Optic Input for In-line Illumination Long Working Distance 2/3 Max Sensor Format This compact series of telecentric lenses offers a versatile solution for many applications. The compact size and long working distance are necessary for some environments. Each lens offers an in-line illumination port that accepts a 1/4 fiber optic light guide. In-line illumination is convenient for situations in which there is no room for light sources between the lens and the object under test. Although contrast may decrease compared to other lighting techniques, the 1X through 6X lenses offer extremely even in-line illumination over a 10mm horizontal sensor size. These lenses offer the same measuring advantages as our other telecentric lenses. They correct perspective errors throughout the depth of field to avoid changes in magnification. This correction is vital to the majority of automated measurement applications. M3 set screws are incorporated in the in-line illumination port to secure the light guide. Each lens also includes a lockable ring to rotate the lens and ensure alignment with the camera sensor.Note: 1/4" Fiber optic light guides are sold separately.
Description
Fiber Optic Input for In-line Illumination Long Working Distance 2/3 Max Sensor Format This compact series of telecentric lenses offers a versatile solution for many applications. The compact size and long working distance are necessary for some environments. Each lens offers an in-line illumination port that accepts a 1/4 fiber optic light guide. In-line illumination is convenient for situations in which there is no room for light sources between the lens and the object under test. Although contrast may decrease compared to other lighting techniques, the 1X through 6X lenses offer extremely even in-line illumination over a 10mm horizontal sensor size. These lenses offer the same measuring advantages as our other telecentric lenses. They correct perspective errors throughout the depth of field to avoid changes in magnification. This correction is vital to the majority of automated measurement applications. M3 set screws are incorporated in the in-line illumination port to secure the light guide. Each lens also includes a lockable ring to rotate the lens and ensure alignment with the camera sensor.Note: 1/4" Fiber optic light guides are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
2X In-Line Illumination Telecentric Lens, 65mm WD
NT62-791
2X In-Line Illumination Telecentric Lens, 65mm WD NT62-791
Fiber Optic Input for In-line Illumination Long Working Distance 2/3 Max Sensor Format This compact series of telecentric lenses offers a versatile solution for many applications. The compact size and long working distance are necessary for some environments. Each lens offers an in-line illumination port that accepts a 1/4 fiber optic light guide. In-line illumination is convenient for situations in which there is no room for light sources between the lens and the object under test. Although contrast may decrease compared to other lighting techniques, the 1X through 6X lenses offer extremely even in-line illumination over a 10mm horizontal sensor size. These lenses offer the same measuring advantages as our other telecentric lenses. They correct perspective errors throughout the depth of field to avoid changes in magnification. This correction is vital to the majority of automated measurement applications. M3 set screws are incorporated in the in-line illumination port to secure the light guide. Each lens also includes a lockable ring to rotate the lens and ensure alignment with the camera sensor.Note: 1/4" Fiber optic light guides are sold separately.
  • Fiber Optic Input for In-line Illumination
  • Long Working Distance
  • 2/3 Max Sensor Format

This compact series of telecentric lenses offers a versatile solution for many applications. The compact size and long working distance are necessary for some environments. Each lens offers an in-line illumination port that accepts a 1/4 fiber optic light guide. In-line illumination is convenient for situations in which there is no room for light sources between the lens and the object under test. Although contrast may decrease compared to other lighting techniques, the 1X through 6X lenses offer extremely even in-line illumination over a 10mm horizontal sensor size. These lenses offer the same measuring advantages as our other telecentric lenses. They correct perspective errors throughout the depth of field to avoid changes in magnification. This correction is vital to the majority of automated measurement applications. M3 set screws are incorporated in the in-line illumination port to secure the light guide. Each lens also includes a lockable ring to rotate the lens and ensure alignment with the camera sensor.Note: 1/4" Fiber optic light guides are sold separately.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT62-791
Product Name 2X In-Line Illumination Telecentric Lens, 65mm WD
Type Telecentric Lens
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser diode Modules: UT Series Infrared Laser - UT5-50G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
Fiber-optic Collimator, FC, 1550 nm, 2.0 mm beam - F-C5-F2-1550 - Newport MKS
Specs
Type Collimator
Wavelength 1550 nm (15500 Å)
Aperture 5.5 mm (0.2165 inch)
View Details
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 5 mm (0.1969 inch)
View Details
Fast Axis Collimator - FAC1000/f0.6 - Axetris AG
Specs
Type Collimator
Wavelength 770 to 1000 nm (7700 to 10000 Å)
Aperture 0.8000 to ? mm (0.0315 to ? inch)
View Details