Edmund Optics Inc. 4X Nikon Achromatic Finite Conjugate Objective NT59-934

Description
Achromatic Design Standard RMS Thread Compatible with all DIN Standard Accessories Spring Loaded Heads on 40X, 60X, 100X These Nikon Finite Conjugate Objectives are excellent for simple high power imaging systems. These objectives do not require a tube lens to be interfaced with an eyepiece or camera, although using our single tube DIN Microscope permits a camera or eyepiece to be directly attached to the objective. These objectives feature RMS threading for quick and easy integration with existing systems, making these objectives ideal for any application requiring a high performance to cost ratio. Oil immersion is recommended for all 100X objectives to achieve an NA higher than 1.0 (for optical use: low viscosity 150 cps, 0.5oz tube with nd = 1.515, #38-502).
Description
Achromatic Design Standard RMS Thread Compatible with all DIN Standard Accessories Spring Loaded Heads on 40X, 60X, 100X These Nikon Finite Conjugate Objectives are excellent for simple high power imaging systems. These objectives do not require a tube lens to be interfaced with an eyepiece or camera, although using our single tube DIN Microscope permits a camera or eyepiece to be directly attached to the objective. These objectives feature RMS threading for quick and easy integration with existing systems, making these objectives ideal for any application requiring a high performance to cost ratio. Oil immersion is recommended for all 100X objectives to achieve an NA higher than 1.0 (for optical use: low viscosity 150 cps, 0.5oz tube with nd = 1.515, #38-502).

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
4X Nikon Achromatic Finite Conjugate Objective
NT59-934
4X Nikon Achromatic Finite Conjugate Objective NT59-934
Achromatic Design Standard RMS Thread Compatible with all DIN Standard Accessories Spring Loaded Heads on 40X, 60X, 100X These Nikon Finite Conjugate Objectives are excellent for simple high power imaging systems. These objectives do not require a tube lens to be interfaced with an eyepiece or camera, although using our single tube DIN Microscope permits a camera or eyepiece to be directly attached to the objective. These objectives feature RMS threading for quick and easy integration with existing systems, making these objectives ideal for any application requiring a high performance to cost ratio. Oil immersion is recommended for all 100X objectives to achieve an NA higher than 1.0 (for optical use: low viscosity 150 cps, 0.5oz tube with nd = 1.515, #38-502).
  • Achromatic Design
  • Standard RMS Thread
  • Compatible with all DIN Standard Accessories
  • Spring Loaded Heads on 40X, 60X, 100X

These Nikon Finite Conjugate Objectives are excellent for simple high power imaging systems. These objectives do not require a tube lens to be interfaced with an eyepiece or camera, although using our single tube DIN Microscope permits a camera or eyepiece to be directly attached to the objective. These objectives feature RMS threading for quick and easy integration with existing systems, making these objectives ideal for any application requiring a high performance to cost ratio. Oil immersion is recommended for all 100X objectives to achieve an NA higher than 1.0 (for optical use: low viscosity 150 cps, 0.5oz tube with nd = 1.515, #38-502).

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscope Lenses and Objectives
Product Number NT59-934
Product Name 4X Nikon Achromatic Finite Conjugate Objective
Lens Type Objective Lens
Optical Type / Correction Factor Achromat
Magnification 4 X
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Microscope Objective Lens - SLMPLN - Evident Scientific
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Achromat
Magnification 20 to 100 X
View Details
Laser Diode Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Numerical Aperture 0.2500 to 0.5000 NA
View Details
DIN Plano Achromatic Objectives - OEE5 - Parco Scientific Company
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Achromat Condenser
View Details