Edmund Optics Inc. Multi-Function Calibration Target 0.08X-4X Opal Glass NT58-769

Description
New Opal Version Available Calibrates Systems from 0.08X to 4X Measures MTF, DOF, Resolution, FOV, and Distortion N.I.S.T. Certificate of Accuracy Included Designed to calibrate systems from 0.08X to 4X magnification, this Multifunction Calibration Target has the ability to test many parameters of a visual system at one time, allowing more useful information to be obtained with one target. Depth of Field can be measured for a number of resolutions, allowing measurements to be made that are useful for each particular application. System MTF can be measured with frequencies from 5lp/mm to 80lp/mm. The target consists of two framed, 100 x 166 x 1.5mm, glass plates with chrome deposit. The second plate has a circular and grid pattern to measure planar and tilted plane distortion. The pattern is designed to make use of the entire FOV without having to move the target between measurements of each parameter, and it is designed for very high accuracy. Detailed specifications and a certificate of compliance are included. The target also comes with an operation card, tutorial CD, and carrying case. Set #58-770 includes both opal and standard chrome on glass targets.
Description
New Opal Version Available Calibrates Systems from 0.08X to 4X Measures MTF, DOF, Resolution, FOV, and Distortion N.I.S.T. Certificate of Accuracy Included Designed to calibrate systems from 0.08X to 4X magnification, this Multifunction Calibration Target has the ability to test many parameters of a visual system at one time, allowing more useful information to be obtained with one target. Depth of Field can be measured for a number of resolutions, allowing measurements to be made that are useful for each particular application. System MTF can be measured with frequencies from 5lp/mm to 80lp/mm. The target consists of two framed, 100 x 166 x 1.5mm, glass plates with chrome deposit. The second plate has a circular and grid pattern to measure planar and tilted plane distortion. The pattern is designed to make use of the entire FOV without having to move the target between measurements of each parameter, and it is designed for very high accuracy. Detailed specifications and a certificate of compliance are included. The target also comes with an operation card, tutorial CD, and carrying case. Set #58-770 includes both opal and standard chrome on glass targets.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Multi-Function Calibration Target 0.08X-4X Opal Glass
NT58-769
Multi-Function Calibration Target 0.08X-4X Opal Glass NT58-769
New Opal Version Available Calibrates Systems from 0.08X to 4X Measures MTF, DOF, Resolution, FOV, and Distortion N.I.S.T. Certificate of Accuracy Included Designed to calibrate systems from 0.08X to 4X magnification, this Multifunction Calibration Target has the ability to test many parameters of a visual system at one time, allowing more useful information to be obtained with one target. Depth of Field can be measured for a number of resolutions, allowing measurements to be made that are useful for each particular application. System MTF can be measured with frequencies from 5lp/mm to 80lp/mm. The target consists of two framed, 100 x 166 x 1.5mm, glass plates with chrome deposit. The second plate has a circular and grid pattern to measure planar and tilted plane distortion. The pattern is designed to make use of the entire FOV without having to move the target between measurements of each parameter, and it is designed for very high accuracy. Detailed specifications and a certificate of compliance are included. The target also comes with an operation card, tutorial CD, and carrying case. Set #58-770 includes both opal and standard chrome on glass targets.
  • New Opal Version Available
  • Calibrates Systems from 0.08X to 4X
  • Measures MTF, DOF, Resolution, FOV, and Distortion
  • N.I.S.T. Certificate of Accuracy Included

Designed to calibrate systems from 0.08X to 4X magnification, this Multifunction Calibration Target has the ability to test many parameters of a visual system at one time, allowing more useful information to be obtained with one target. Depth of Field can be measured for a number of resolutions, allowing measurements to be made that are useful for each particular application. System MTF can be measured with frequencies from 5lp/mm to 80lp/mm. The target consists of two framed, 100 x 166 x 1.5mm, glass plates with chrome deposit. The second plate has a circular and grid pattern to measure planar and tilted plane distortion. The pattern is designed to make use of the entire FOV without having to move the target between measurements of each parameter, and it is designed for very high accuracy. Detailed specifications and a certificate of compliance are included. The target also comes with an operation card, tutorial CD, and carrying case. Set #58-770 includes both opal and standard chrome on glass targets.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Vision Calibration Targets
Product Number NT58-769
Product Name Multi-Function Calibration Target 0.08X-4X Opal Glass
Unlock Full Specs
to access all available technical data

Similar Products