Edmund Optics Inc. 4" Hemilite Fluorescent Illuminator NT58-327

Description
Diffuse Fluorescent Lighting for Demanding Applications Versatile Mounting Options 10 to 100% Variable Intensity Control The Hemilite™ Spherical Fluorescent Vision Illuminator is designed for use in machine vision applications where highly diffuse, uniform illumination is required. It can be used in the most demanding applications such as detecting surface defects on rough and/or specular surfaces. Ideal for inspecting pharmaceutical products, foils, and PCB components, including Ball Grid Arrays (BGAs).Available in either 4" or 6" diameter diffusing spheres that incorporate an innovative lamp design to provide full hemispherical illumination. Comes standard with a 3-screw lens adapter to allow direct attachment to a video lens. If no lens is being used, the adapter can be easily removed and the mounting taps in the rugged, aluminum base utilized to secure the lamp into position.
Description
Diffuse Fluorescent Lighting for Demanding Applications Versatile Mounting Options 10 to 100% Variable Intensity Control The Hemilite™ Spherical Fluorescent Vision Illuminator is designed for use in machine vision applications where highly diffuse, uniform illumination is required. It can be used in the most demanding applications such as detecting surface defects on rough and/or specular surfaces. Ideal for inspecting pharmaceutical products, foils, and PCB components, including Ball Grid Arrays (BGAs).Available in either 4" or 6" diameter diffusing spheres that incorporate an innovative lamp design to provide full hemispherical illumination. Comes standard with a 3-screw lens adapter to allow direct attachment to a video lens. If no lens is being used, the adapter can be easily removed and the mounting taps in the rugged, aluminum base utilized to secure the lamp into position.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
4" Hemilite Fluorescent Illuminator
NT58-327
4" Hemilite Fluorescent Illuminator NT58-327
Diffuse Fluorescent Lighting for Demanding Applications Versatile Mounting Options 10 to 100% Variable Intensity Control The Hemilite™ Spherical Fluorescent Vision Illuminator is designed for use in machine vision applications where highly diffuse, uniform illumination is required. It can be used in the most demanding applications such as detecting surface defects on rough and/or specular surfaces. Ideal for inspecting pharmaceutical products, foils, and PCB components, including Ball Grid Arrays (BGAs).Available in either 4" or 6" diameter diffusing spheres that incorporate an innovative lamp design to provide full hemispherical illumination. Comes standard with a 3-screw lens adapter to allow direct attachment to a video lens. If no lens is being used, the adapter can be easily removed and the mounting taps in the rugged, aluminum base utilized to secure the lamp into position.
  • Diffuse Fluorescent Lighting for Demanding Applications
  • Versatile Mounting Options
  • 10 to 100% Variable Intensity Control

The Hemilite™ Spherical Fluorescent Vision Illuminator is designed for use in machine vision applications where highly diffuse, uniform illumination is required. It can be used in the most demanding applications such as detecting surface defects on rough and/or specular surfaces. Ideal for inspecting pharmaceutical products, foils, and PCB components, including Ball Grid Arrays (BGAs).Available in either 4" or 6" diameter diffusing spheres that incorporate an innovative lamp design to provide full hemispherical illumination. Comes standard with a 3-screw lens adapter to allow direct attachment to a video lens. If no lens is being used, the adapter can be easily removed and the mounting taps in the rugged, aluminum base utilized to secure the lamp into position.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT58-327
Product Name 4" Hemilite Fluorescent Illuminator
Intensity Control 10 - 100%
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
LED Luminaire For Sight Glass Lighting - Series 53LED-EX - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Voltage 24 volts
View Details