Edmund Optics Inc. Diode Beam Expander: 6x Complete NT58-272

Description
High Performance Optical Design for 4x and 6x Focus Mechanism with Non-Rotating Optics Minimally Aberrated Output Across Focus 4x and 6x Rear Attachments are Interchangeable Metric (M6) and English (1/4-20) Mounting Holes These Laser Diode Beam Expanders are primarily designed to integrate with our line of High-Performance Laser Diode Modules. The precise focusing mechanism keeps optics from rotating, which helps maintain boresight accuracy and a minimally aberrated focused beam. Two full rotations of the focus knurl covers the complete focus range. Focus lock secures position.Rear accessory attachments are an effortless, cost-effective way to change beam expander magnification.Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the 4x Beam Expander (#58-271) can be changed to a 6x Beam Expander by utilizing the 6x Rear Attachment (#58-274) in place of the 4x attachment that was originally included.The M14 to C-Thread Adapter (#58-478) allows users to easily integrate the diode beam expanders with any of our C-Mount Components as well as to any of our Helium-Neon Lasers (adds 4mm to system length). The Dovetail Adapter (#58-275) is required to connect the High-Performance Laser Diode Modules to our Laser Diode Beam Expanders (adds 7.8mm to system length). The Mounted Anamorphic Prism Pair (#47-274) connects directly to the male M14 thread on the Laser Diode Beam Expanders.
Description
High Performance Optical Design for 4x and 6x Focus Mechanism with Non-Rotating Optics Minimally Aberrated Output Across Focus 4x and 6x Rear Attachments are Interchangeable Metric (M6) and English (1/4-20) Mounting Holes These Laser Diode Beam Expanders are primarily designed to integrate with our line of High-Performance Laser Diode Modules. The precise focusing mechanism keeps optics from rotating, which helps maintain boresight accuracy and a minimally aberrated focused beam. Two full rotations of the focus knurl covers the complete focus range. Focus lock secures position.Rear accessory attachments are an effortless, cost-effective way to change beam expander magnification.Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the 4x Beam Expander (#58-271) can be changed to a 6x Beam Expander by utilizing the 6x Rear Attachment (#58-274) in place of the 4x attachment that was originally included.The M14 to C-Thread Adapter (#58-478) allows users to easily integrate the diode beam expanders with any of our C-Mount Components as well as to any of our Helium-Neon Lasers (adds 4mm to system length). The Dovetail Adapter (#58-275) is required to connect the High-Performance Laser Diode Modules to our Laser Diode Beam Expanders (adds 7.8mm to system length). The Mounted Anamorphic Prism Pair (#47-274) connects directly to the male M14 thread on the Laser Diode Beam Expanders.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Diode Beam Expander: 6x Complete
NT58-272
Diode Beam Expander: 6x Complete NT58-272
High Performance Optical Design for 4x and 6x Focus Mechanism with Non-Rotating Optics Minimally Aberrated Output Across Focus 4x and 6x Rear Attachments are Interchangeable Metric (M6) and English (1/4-20) Mounting Holes These Laser Diode Beam Expanders are primarily designed to integrate with our line of High-Performance Laser Diode Modules. The precise focusing mechanism keeps optics from rotating, which helps maintain boresight accuracy and a minimally aberrated focused beam. Two full rotations of the focus knurl covers the complete focus range. Focus lock secures position.Rear accessory attachments are an effortless, cost-effective way to change beam expander magnification.Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the 4x Beam Expander (#58-271) can be changed to a 6x Beam Expander by utilizing the 6x Rear Attachment (#58-274) in place of the 4x attachment that was originally included.The M14 to C-Thread Adapter (#58-478) allows users to easily integrate the diode beam expanders with any of our C-Mount Components as well as to any of our Helium-Neon Lasers (adds 4mm to system length). The Dovetail Adapter (#58-275) is required to connect the High-Performance Laser Diode Modules to our Laser Diode Beam Expanders (adds 7.8mm to system length). The Mounted Anamorphic Prism Pair (#47-274) connects directly to the male M14 thread on the Laser Diode Beam Expanders.
  • High Performance Optical Design for 4x and 6x
  • Focus Mechanism with Non-Rotating Optics
  • Minimally Aberrated Output Across Focus
  • 4x and 6x Rear Attachments are Interchangeable
  • Metric (M6) and English (1/4-20) Mounting Holes

These Laser Diode Beam Expanders are primarily designed to integrate with our line of High-Performance Laser Diode Modules. The precise focusing mechanism keeps optics from rotating, which helps maintain boresight accuracy and a minimally aberrated focused beam. Two full rotations of the focus knurl covers the complete focus range. Focus lock secures position.Rear accessory attachments are an effortless, cost-effective way to change beam expander magnification.Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the 4x Beam Expander (#58-271) can be changed to a 6x Beam Expander by utilizing the 6x Rear Attachment (#58-274) in place of the 4x attachment that was originally included.The M14 to C-Thread Adapter (#58-478) allows users to easily integrate the diode beam expanders with any of our C-Mount Components as well as to any of our Helium-Neon Lasers (adds 4mm to system length). The Dovetail Adapter (#58-275) is required to connect the High-Performance Laser Diode Modules to our Laser Diode Beam Expanders (adds 7.8mm to system length). The Mounted Anamorphic Prism Pair (#47-274) connects directly to the male M14 thread on the Laser Diode Beam Expanders.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT58-272
Product Name Diode Beam Expander: 6x Complete
Type Beam Expander
Unlock Full Specs
to access all available technical data

Similar Products

TECBL Series Blue-Violet Laser Module - TECBL-473 - World Star Tech
Specs
Type Collimator
Wavelength 473 nm (4730 Å)
Diameter / Width 25.4 mm (1 inch)
View Details
Optical Assemblies -  - Argyle International, Inc.
Argyle International, Inc.
View Details
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 8 mm (0.3150 inch)
View Details