Edmund Optics Inc. 12 Position Filter Wheel for 0.5" Diameter Filters NT58-183

Description
Holds Six or Twelve Filters Accepts 1" / 25mm or 1/2" / 12.5mm Diameters 12 Index Positions for Precise Movement Our filter wheels offer the flexibility of using up to six (1" or 25mm) or twelve (1/2" or 12.5mm) different filters and the ability to quickly and accurately switch between them. The wheel assembly has detents in 30° increments so that it can be clicked into 12 fixed positions to allow for either horizontal or vertical alignment. The filter wheel is designed so that two wheel assemblies can be positioned face-to-face on a breadboard with less than 20mm separation.Retainer rings are included with the filter wheels, which can hold a maximum filter thickness of 4mm. The C-Mount Adapters allow the use of C-Mount components, including our C-Mount Lens Mounts which can hold filters of varying size and thickness. The filter wheel assembly can be easily mounted using the 1/4-20 tapped hole at the base. Other useful features include labeled filter positions, a finger groove on the outer diameter for easy rotation, and a removable front knob for interchanging filter wheels. Filter Wheel Only (#56-783 & #58-183) can be purchased separately for switching wheels on the assembly, without removing filters. Common applications include fluorescence imaging, DNA sequencing, attenuating low power lasers, and variable filters for machine vision. Filter Wheels are available Pre-Loaded with our TECHSPEC® Neutral Density Filters, Shortpass Filters, Longpass Filters or Bandpass Filters.
Description
Holds Six or Twelve Filters Accepts 1" / 25mm or 1/2" / 12.5mm Diameters 12 Index Positions for Precise Movement Our filter wheels offer the flexibility of using up to six (1" or 25mm) or twelve (1/2" or 12.5mm) different filters and the ability to quickly and accurately switch between them. The wheel assembly has detents in 30° increments so that it can be clicked into 12 fixed positions to allow for either horizontal or vertical alignment. The filter wheel is designed so that two wheel assemblies can be positioned face-to-face on a breadboard with less than 20mm separation.Retainer rings are included with the filter wheels, which can hold a maximum filter thickness of 4mm. The C-Mount Adapters allow the use of C-Mount components, including our C-Mount Lens Mounts which can hold filters of varying size and thickness. The filter wheel assembly can be easily mounted using the 1/4-20 tapped hole at the base. Other useful features include labeled filter positions, a finger groove on the outer diameter for easy rotation, and a removable front knob for interchanging filter wheels. Filter Wheel Only (#56-783 & #58-183) can be purchased separately for switching wheels on the assembly, without removing filters. Common applications include fluorescence imaging, DNA sequencing, attenuating low power lasers, and variable filters for machine vision. Filter Wheels are available Pre-Loaded with our TECHSPEC® Neutral Density Filters, Shortpass Filters, Longpass Filters or Bandpass Filters.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12 Position Filter Wheel for 0.5" Diameter Filters
NT58-183
12 Position Filter Wheel for 0.5" Diameter Filters NT58-183
Holds Six or Twelve Filters Accepts 1" / 25mm or 1/2" / 12.5mm Diameters 12 Index Positions for Precise Movement Our filter wheels offer the flexibility of using up to six (1" or 25mm) or twelve (1/2" or 12.5mm) different filters and the ability to quickly and accurately switch between them. The wheel assembly has detents in 30° increments so that it can be clicked into 12 fixed positions to allow for either horizontal or vertical alignment. The filter wheel is designed so that two wheel assemblies can be positioned face-to-face on a breadboard with less than 20mm separation.Retainer rings are included with the filter wheels, which can hold a maximum filter thickness of 4mm. The C-Mount Adapters allow the use of C-Mount components, including our C-Mount Lens Mounts which can hold filters of varying size and thickness. The filter wheel assembly can be easily mounted using the 1/4-20 tapped hole at the base. Other useful features include labeled filter positions, a finger groove on the outer diameter for easy rotation, and a removable front knob for interchanging filter wheels. Filter Wheel Only (#56-783 & #58-183) can be purchased separately for switching wheels on the assembly, without removing filters. Common applications include fluorescence imaging, DNA sequencing, attenuating low power lasers, and variable filters for machine vision. Filter Wheels are available Pre-Loaded with our TECHSPEC® Neutral Density Filters, Shortpass Filters, Longpass Filters or Bandpass Filters.
  • Holds Six or Twelve Filters
  • Accepts 1" / 25mm or 1/2" / 12.5mm Diameters
  • 12 Index Positions for Precise Movement

Our filter wheels offer the flexibility of using up to six (1" or 25mm) or twelve (1/2" or 12.5mm) different filters and the ability to quickly and accurately switch between them. The wheel assembly has detents in 30° increments so that it can be clicked into 12 fixed positions to allow for either horizontal or vertical alignment. The filter wheel is designed so that two wheel assemblies can be positioned face-to-face on a breadboard with less than 20mm separation.Retainer rings are included with the filter wheels, which can hold a maximum filter thickness of 4mm. The C-Mount Adapters allow the use of C-Mount components, including our C-Mount Lens Mounts which can hold filters of varying size and thickness. The filter wheel assembly can be easily mounted using the 1/4-20 tapped hole at the base. Other useful features include labeled filter positions, a finger groove on the outer diameter for easy rotation, and a removable front knob for interchanging filter wheels. Filter Wheel Only (#56-783 & #58-183) can be purchased separately for switching wheels on the assembly, without removing filters. Common applications include fluorescence imaging, DNA sequencing, attenuating low power lasers, and variable filters for machine vision. Filter Wheels are available Pre-Loaded with our TECHSPEC® Neutral Density Filters, Shortpass Filters, Longpass Filters or Bandpass Filters.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Filter Wheels
Product Number NT58-183
Product Name 12 Position Filter Wheel for 0.5" Diameter Filters
Number of Positions 12
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Number of Positions 12
Number of Wheels 1
Filter Size 1"; 1 ½"
View Details
Alta® FW50 Series Filter Wheel - AFW50-9R - Apogee Imaging Systems
Specs
Number of Positions 9
Number of Wheels 1; 2 (optional feature)
Filter Size 2"
View Details
CFW-402-BVI - CFW402-BVI - Santa Barbara Instrument Group
Santa Barbara Instrument Group
View Details