Edmund Optics Inc. Narrow Spectrum NdGa:YAG Spectacle NT57-665

Description
Laser-Gard® narrow spectrum safety eyewear offers protection at laser-specific wavelengths, blocking only narrow bands around laser lines. The Optical Density values in the stated ranges should be used to determine protective capabilities for your laser wavelength. Each goggle and spectacle is color coded and clearly stamped with the type of laser beam against which it protects and the attenuation density provided. Goggles completely block designated wavelengths so beam is not visible. All eyewear are ANSI Z136.1 certified. All CE-marked eyewear are also certified to EN58215, EN207/EN208. Goggles Soft Body Conforms to Facial Characteristics Wide Angle Lenses Provide Excellent Peripheral Vision Designed to Fit Over Prescription Eyewear Spectacles Stylish, Comfortable, Lightweight Eyewear Adjustable, Padded Temples Conforms Closely to Forehead which Prevents Laser Radiation from Entering the Top and Sides LOTG® Wrap-Around or Full-View Spectacles (LOTG® Wrap-Around eyewear not available for sale in Europe, we recommend Full-View Spectacles for European customers.) Fits Comfortably Over Most Prescription Eyewear Scratch-Resistant Coating Comfortable, Lightweight Design Large Protective Area with Unrestricted Wide-Angle Viewing Milan Lightweight Comfortable Fit Adjustable Nose Bridge to Fit Majority of Facial Profiles Rio Adjustable Nose Temple for Improved Fit Metal Reinforced Frame for Durability XC Detachable Prescription Insert Superior Coverage and Peripherial Vision from Dual 9-Base Wrap-Around Lens Comfortable, Multi-Material Technology Cushions Every Point of Contact with the Face Millennia™ Wrap-Around Spectacles (Eyewear not available for sale in Europe, we recommend Spectacles for European customers.) Contemporary Wrap-Around Styling Lightweight Comfortable Fit Temple-to-Temple Viewing with Multiple Adjustments Offers Non-Slip Fit without Chafing Note: Colors shown in photos are representative. For individual eyewear color, please see Specifications.
Description
Laser-Gard® narrow spectrum safety eyewear offers protection at laser-specific wavelengths, blocking only narrow bands around laser lines. The Optical Density values in the stated ranges should be used to determine protective capabilities for your laser wavelength. Each goggle and spectacle is color coded and clearly stamped with the type of laser beam against which it protects and the attenuation density provided. Goggles completely block designated wavelengths so beam is not visible. All eyewear are ANSI Z136.1 certified. All CE-marked eyewear are also certified to EN58215, EN207/EN208. Goggles Soft Body Conforms to Facial Characteristics Wide Angle Lenses Provide Excellent Peripheral Vision Designed to Fit Over Prescription Eyewear Spectacles Stylish, Comfortable, Lightweight Eyewear Adjustable, Padded Temples Conforms Closely to Forehead which Prevents Laser Radiation from Entering the Top and Sides LOTG® Wrap-Around or Full-View Spectacles (LOTG® Wrap-Around eyewear not available for sale in Europe, we recommend Full-View Spectacles for European customers.) Fits Comfortably Over Most Prescription Eyewear Scratch-Resistant Coating Comfortable, Lightweight Design Large Protective Area with Unrestricted Wide-Angle Viewing Milan Lightweight Comfortable Fit Adjustable Nose Bridge to Fit Majority of Facial Profiles Rio Adjustable Nose Temple for Improved Fit Metal Reinforced Frame for Durability XC Detachable Prescription Insert Superior Coverage and Peripherial Vision from Dual 9-Base Wrap-Around Lens Comfortable, Multi-Material Technology Cushions Every Point of Contact with the Face Millennia™ Wrap-Around Spectacles (Eyewear not available for sale in Europe, we recommend Spectacles for European customers.) Contemporary Wrap-Around Styling Lightweight Comfortable Fit Temple-to-Temple Viewing with Multiple Adjustments Offers Non-Slip Fit without Chafing Note: Colors shown in photos are representative. For individual eyewear color, please see Specifications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Narrow Spectrum NdGa:YAG Spectacle
NT57-665
Narrow Spectrum NdGa:YAG Spectacle NT57-665
Laser-Gard® narrow spectrum safety eyewear offers protection at laser-specific wavelengths, blocking only narrow bands around laser lines. The Optical Density values in the stated ranges should be used to determine protective capabilities for your laser wavelength. Each goggle and spectacle is color coded and clearly stamped with the type of laser beam against which it protects and the attenuation density provided. Goggles completely block designated wavelengths so beam is not visible. All eyewear are ANSI Z136.1 certified. All CE-marked eyewear are also certified to EN58215, EN207/EN208. Goggles Soft Body Conforms to Facial Characteristics Wide Angle Lenses Provide Excellent Peripheral Vision Designed to Fit Over Prescription Eyewear Spectacles Stylish, Comfortable, Lightweight Eyewear Adjustable, Padded Temples Conforms Closely to Forehead which Prevents Laser Radiation from Entering the Top and Sides LOTG® Wrap-Around or Full-View Spectacles (LOTG® Wrap-Around eyewear not available for sale in Europe, we recommend Full-View Spectacles for European customers.) Fits Comfortably Over Most Prescription Eyewear Scratch-Resistant Coating Comfortable, Lightweight Design Large Protective Area with Unrestricted Wide-Angle Viewing Milan Lightweight Comfortable Fit Adjustable Nose Bridge to Fit Majority of Facial Profiles Rio Adjustable Nose Temple for Improved Fit Metal Reinforced Frame for Durability XC Detachable Prescription Insert Superior Coverage and Peripherial Vision from Dual 9-Base Wrap-Around Lens Comfortable, Multi-Material Technology Cushions Every Point of Contact with the Face Millennia™ Wrap-Around Spectacles (Eyewear not available for sale in Europe, we recommend Spectacles for European customers.) Contemporary Wrap-Around Styling Lightweight Comfortable Fit Temple-to-Temple Viewing with Multiple Adjustments Offers Non-Slip Fit without Chafing Note: Colors shown in photos are representative. For individual eyewear color, please see Specifications.

Laser-Gard® narrow spectrum safety eyewear offers protection at laser-specific wavelengths, blocking only narrow bands around laser lines. The Optical Density values in the stated ranges should be used to determine protective capabilities for your laser wavelength. Each goggle and spectacle is color coded and clearly stamped with the type of laser beam against which it protects and the attenuation density provided. Goggles completely block designated wavelengths so beam is not visible. All eyewear are ANSI Z136.1 certified. All CE-marked eyewear are also certified to EN58215, EN207/EN208.

Goggles

  • Soft Body Conforms to Facial Characteristics
  • Wide Angle Lenses Provide Excellent Peripheral Vision
  • Designed to Fit Over Prescription Eyewear

Spectacles

  • Stylish, Comfortable, Lightweight Eyewear
  • Adjustable, Padded Temples
  • Conforms Closely to Forehead which Prevents Laser Radiation from Entering the Top and Sides

LOTG® Wrap-Around or Full-View Spectacles

(LOTG® Wrap-Around eyewear not available for sale in Europe, we recommend Full-View Spectacles for European customers.)

  • Fits Comfortably Over Most Prescription Eyewear
  • Scratch-Resistant Coating
  • Comfortable, Lightweight Design
  • Large Protective Area with Unrestricted Wide-Angle Viewing

Milan

  • Lightweight Comfortable Fit
  • Adjustable Nose Bridge to Fit Majority of Facial Profiles

Rio

  • Adjustable Nose Temple for Improved Fit
  • Metal Reinforced Frame for Durability

XC

  • Detachable Prescription Insert
  • Superior Coverage and Peripherial Vision from Dual 9-Base Wrap-Around Lens
  • Comfortable, Multi-Material Technology Cushions Every Point of Contact with the Face

Millennia™ Wrap-Around Spectacles

(Eyewear not available for sale in Europe, we recommend Spectacles for European customers.)

  • Contemporary Wrap-Around Styling
  • Lightweight Comfortable Fit
  • Temple-to-Temple Viewing with Multiple Adjustments
  • Offers Non-Slip Fit without Chafing

Note: Colors shown in photos are representative. For individual eyewear color, please see Specifications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Eyewear
Product Number NT57-665
Product Name Narrow Spectrum NdGa:YAG Spectacle
Type Goggles
Unlock Full Specs
to access all available technical data

Similar Products

Soft Sided Goggle Shades -  - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Type Goggles; Side Shields / Wraparound
Application Welding
Industry Building & Construction; Automotive Manufacturing
View Details