Edmund Optics Inc. VIS/NIR Fiber 0.22 NA 600 Micron Diameter 5 Meter Length NT57-082

Description
UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the UV/Visible and Visible/NIR spectrum not covered by our plastic optical fibers. These fibers have a fused silica core and cladding, as well as a polymer buffer for added protection. Fiber diameters of 50μm 600μm feature a high temperature, high strength polymide buffer, while the 1mm fibers are buffered with nylon for greater protection.Note: Fiber ends are not polished.
Description
UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the UV/Visible and Visible/NIR spectrum not covered by our plastic optical fibers. These fibers have a fused silica core and cladding, as well as a polymer buffer for added protection. Fiber diameters of 50μm 600μm feature a high temperature, high strength polymide buffer, while the 1mm fibers are buffered with nylon for greater protection.Note: Fiber ends are not polished.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
VIS/NIR Fiber 0.22 NA 600 Micron Diameter 5 Meter Length
NT57-082
VIS/NIR Fiber 0.22 NA 600 Micron Diameter 5 Meter Length NT57-082
UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the UV/Visible and Visible/NIR spectrum not covered by our plastic optical fibers. These fibers have a fused silica core and cladding, as well as a polymer buffer for added protection. Fiber diameters of 50μm 600μm feature a high temperature, high strength polymide buffer, while the 1mm fibers are buffered with nylon for greater protection.Note: Fiber ends are not polished.

UV/VIS Optical Fibers

  • High OH Content
  • Fused Silica Core
  • Stepped Index
  • Multimode Fiber

VIS/NIR Optical Fibers

  • Low OH Content
  • Ideal for Use with NIR Diode Lasers
  • Fused Silica Core
  • Stepped Multimode Fiber

These optical fibers are ideal for regions of the UV/Visible and Visible/NIR spectrum not covered by our plastic optical fibers. These fibers have a fused silica core and cladding, as well as a polymer buffer for added protection. Fiber diameters of 50μm 600μm feature a high temperature, high strength polymide buffer, while the 1mm fibers are buffered with nylon for greater protection.Note: Fiber ends are not polished.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Specialty Optical Fiber
Product Number NT57-082
Product Name VIS/NIR Fiber 0.22 NA 600 Micron Diameter 5 Meter Length
Core Size 600 µm (23.62 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
ClearLite™ 980 Photonic Fiber - 980-20 - OFS
Specs
Fiber Type Bare; Photosensitive
Fiber Mode SingleMode
Core Size 3.6 µm (0.1417 mils)
View Details
Specs
Core Size 100 µm (3.94 mils)
Numerical Aperture 0.2200
Bending Radius 14 to 35 mm (0.5512 to 1.38 inch)
View Details
QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 10 m (32.8 ft.) - N28H-10M-AQ - Tripp Lite by Eaton
Specs
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details