OFS ClearLite™ 980 Photonic Fiber 980-20

Description
These fibers operate primarily at the 980 nm wavelength (but are also suitable for use at 1550 nm) and vary by numerical aperture. A reduced-diameter version is available for applications where size is critical. Tight geometrical tolerances are maintained for low lot-to-lot variability and low splice loss. The high proof test level helps ensure extended lifetime in high-stress and submarine applications.
Description
These fibers operate primarily at the 980 nm wavelength (but are also suitable for use at 1550 nm) and vary by numerical aperture. A reduced-diameter version is available for applications where size is critical. Tight geometrical tolerances are maintained for low lot-to-lot variability and low splice loss. The high proof test level helps ensure extended lifetime in high-stress and submarine applications.

Suppliers

Company
Product
Description
Supplier Links
ClearLite™ 980 Photonic Fiber - 980-20 - OFS
Norcross, GA, USA
ClearLite™ 980 Photonic Fiber
980-20
ClearLite™ 980 Photonic Fiber 980-20
These fibers operate primarily at the 980 nm wavelength (but are also suitable for use at 1550 nm) and vary by numerical aperture. A reduced-diameter version is available for applications where size is critical. Tight geometrical tolerances are maintained for low lot-to-lot variability and low splice loss. The high proof test level helps ensure extended lifetime in high-stress and submarine applications.

These fibers operate primarily at the 980 nm wavelength (but are also suitable for use at 1550 nm) and vary by numerical aperture. A reduced-diameter version is available for applications where size is critical. Tight geometrical tolerances are maintained for low lot-to-lot variability and low splice loss. The high proof test level helps ensure extended lifetime in high-stress and submarine applications.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number 980-20
Product Name ClearLite™ 980 Photonic Fiber
Fiber Type Bare; Photosensitive
Fiber Mode SingleMode
Core Size 3.6 µm (0.1417 mils)
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Ultra WF Series - WF 400/440 H T 53 - CeramOptec Industries, Inc.
CeramOptec Industries, Inc.
Specs
Fiber Type High NA; Buffer
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
View Details
Transparent Jacket Plastic Optical Fiber - AFBR-TUS500Z - Broadcom Inc.
Specs
Fiber Type Attenuating
Core Size 0.9400 to 1.06 µm (0.0370 to 0.0417 mils)
Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Specs
Fiber Type Bare
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
View Details