Edmund Optics Inc. 5x Complete Beam Expander NT55-577

Description
High Performance Optical Design Focus Mechanism with Non-Rotating Optics Minimally Aberrated Output Across Focus 3x, 5x, 10x, 15x, and 20x Rear Attachments are Interchangeable Metric (M6) and English (1/4-20) Mounting Holes Our family of laser beam expanders offer high performance optical designs packaged in a precise opto-mechanical platform. Two full rotations of the focus knurl provide smooth movement for the optics in order to vary the output from collimated to the minimum focus distance of 1.2 meters. The precise focusing mechanism keeps optics from rotating, which helps maintain bore sight accuracy and a minimally aberrated focused beam. Focus lock secures position. The beam expanders are easily secured to both metric and English threaded mounts. Four tapped holes (two M6 on 25mm centers and two 1/4-20 on 1" centers) are located near the middle of the assembly for mounting.Rear accessory attachments are an effortless, cost-effective way to change beam expander magnification. Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the 20x Beam Expander (#55-579) can be changed to a 5x Beam Expander by utilizing the 5x Rear Attachment (#55-580) in place of the 20x attachment that was originally included. Note: Rear Accessory Attachments cannot be used in series to increase the magnification. Other features included in the design are: focus locking set screw, C-Mount interface (1"-32TPI) for mounting onto our HeNe lasers, and 1/4 wave MgF2 (@ 632.8nm) anti-reflection coated optics.Note: Rear Accessory Attachments cannot be used in series to increase magnification.
Description
High Performance Optical Design Focus Mechanism with Non-Rotating Optics Minimally Aberrated Output Across Focus 3x, 5x, 10x, 15x, and 20x Rear Attachments are Interchangeable Metric (M6) and English (1/4-20) Mounting Holes Our family of laser beam expanders offer high performance optical designs packaged in a precise opto-mechanical platform. Two full rotations of the focus knurl provide smooth movement for the optics in order to vary the output from collimated to the minimum focus distance of 1.2 meters. The precise focusing mechanism keeps optics from rotating, which helps maintain bore sight accuracy and a minimally aberrated focused beam. Focus lock secures position. The beam expanders are easily secured to both metric and English threaded mounts. Four tapped holes (two M6 on 25mm centers and two 1/4-20 on 1" centers) are located near the middle of the assembly for mounting.Rear accessory attachments are an effortless, cost-effective way to change beam expander magnification. Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the 20x Beam Expander (#55-579) can be changed to a 5x Beam Expander by utilizing the 5x Rear Attachment (#55-580) in place of the 20x attachment that was originally included. Note: Rear Accessory Attachments cannot be used in series to increase the magnification. Other features included in the design are: focus locking set screw, C-Mount interface (1"-32TPI) for mounting onto our HeNe lasers, and 1/4 wave MgF2 (@ 632.8nm) anti-reflection coated optics.Note: Rear Accessory Attachments cannot be used in series to increase magnification.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
5x Complete Beam Expander
NT55-577
5x Complete Beam Expander NT55-577
High Performance Optical Design Focus Mechanism with Non-Rotating Optics Minimally Aberrated Output Across Focus 3x, 5x, 10x, 15x, and 20x Rear Attachments are Interchangeable Metric (M6) and English (1/4-20) Mounting Holes Our family of laser beam expanders offer high performance optical designs packaged in a precise opto-mechanical platform. Two full rotations of the focus knurl provide smooth movement for the optics in order to vary the output from collimated to the minimum focus distance of 1.2 meters. The precise focusing mechanism keeps optics from rotating, which helps maintain bore sight accuracy and a minimally aberrated focused beam. Focus lock secures position. The beam expanders are easily secured to both metric and English threaded mounts. Four tapped holes (two M6 on 25mm centers and two 1/4-20 on 1" centers) are located near the middle of the assembly for mounting.Rear accessory attachments are an effortless, cost-effective way to change beam expander magnification. Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the 20x Beam Expander (#55-579) can be changed to a 5x Beam Expander by utilizing the 5x Rear Attachment (#55-580) in place of the 20x attachment that was originally included. Note: Rear Accessory Attachments cannot be used in series to increase the magnification. Other features included in the design are: focus locking set screw, C-Mount interface (1"-32TPI) for mounting onto our HeNe lasers, and 1/4 wave MgF2 (@ 632.8nm) anti-reflection coated optics.Note: Rear Accessory Attachments cannot be used in series to increase magnification.
  • High Performance Optical Design
  • Focus Mechanism with Non-Rotating Optics
  • Minimally Aberrated Output Across Focus
  • 3x, 5x, 10x, 15x, and 20x Rear Attachments are Interchangeable
  • Metric (M6) and English (1/4-20) Mounting Holes

Our family of laser beam expanders offer high performance optical designs packaged in a precise opto-mechanical platform. Two full rotations of the focus knurl provide smooth movement for the optics in order to vary the output from collimated to the minimum focus distance of 1.2 meters. The precise focusing mechanism keeps optics from rotating, which helps maintain bore sight accuracy and a minimally aberrated focused beam. Focus lock secures position. The beam expanders are easily secured to both metric and English threaded mounts. Four tapped holes (two M6 on 25mm centers and two 1/4-20 on 1" centers) are located near the middle of the assembly for mounting.Rear accessory attachments are an effortless, cost-effective way to change beam expander magnification. Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the 20x Beam Expander (#55-579) can be changed to a 5x Beam Expander by utilizing the 5x Rear Attachment (#55-580) in place of the 20x attachment that was originally included. Note: Rear Accessory Attachments cannot be used in series to increase the magnification. Other features included in the design are: focus locking set screw, C-Mount interface (1"-32TPI) for mounting onto our HeNe lasers, and 1/4 wave MgF2 (@ 632.8nm) anti-reflection coated optics.Note: Rear Accessory Attachments cannot be used in series to increase magnification.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT55-577
Product Name 5x Complete Beam Expander
Type Beam Expander
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser diode Modules: UT Series Infrared Laser - UT5-1G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
Stock F-Theta Lenses - SO-FT-060-105 - Shanghai Optics
Specs
Working Distance 129 mm (5.08 inch)
Spot Size 8000 to 11000 µm (315 to 433 mil)
View Details
Specs
Type Beam Expander
Wavelength 260 to 365 nm (2600 to 3650 Å)
Aperture 10 mm (0.3937 inch)
View Details