Edmund Optics Inc. Kinematic Mirror Mount 25.4mm (with micrometer) NT55-456

Description
4 Metric Sizes Available Precision Micrometer Movement for Tilt Adjustment Color Coded Knobs for Pitch and Roll Set Screw Holds Optics in Place Delrin® Pads for Optics Adjustable Kinematic Mirror Mount attaches to a post or other components to hold optics in place. Top mounted micrometers do not interfere with system integration. Dimension D2 represents the clear aperture. Posts and Post Holders are required for mounting to a breadboard. Black anodized aluminum.
Description
4 Metric Sizes Available Precision Micrometer Movement for Tilt Adjustment Color Coded Knobs for Pitch and Roll Set Screw Holds Optics in Place Delrin® Pads for Optics Adjustable Kinematic Mirror Mount attaches to a post or other components to hold optics in place. Top mounted micrometers do not interfere with system integration. Dimension D2 represents the clear aperture. Posts and Post Holders are required for mounting to a breadboard. Black anodized aluminum.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Kinematic Mirror Mount 25.4mm (with micrometer)
NT55-456
Kinematic Mirror Mount 25.4mm (with micrometer) NT55-456
4 Metric Sizes Available Precision Micrometer Movement for Tilt Adjustment Color Coded Knobs for Pitch and Roll Set Screw Holds Optics in Place Delrin® Pads for Optics Adjustable Kinematic Mirror Mount attaches to a post or other components to hold optics in place. Top mounted micrometers do not interfere with system integration. Dimension D2 represents the clear aperture. Posts and Post Holders are required for mounting to a breadboard. Black anodized aluminum.
  • 4 Metric Sizes Available
  • Precision Micrometer Movement for Tilt Adjustment
  • Color Coded Knobs for Pitch and Roll
  • Set Screw Holds Optics in Place
  • Delrin® Pads for Optics

Adjustable Kinematic Mirror Mount attaches to a post or other components to hold optics in place. Top mounted micrometers do not interfere with system integration. Dimension D2 represents the clear aperture. Posts and Post Holders are required for mounting to a breadboard. Black anodized aluminum.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT55-456
Product Name Kinematic Mirror Mount 25.4mm (with micrometer)
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tip / Tilt-Platform - S-340 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Mirror Mount, Suprema ® , 1.0 in, (3) 100-TPI Locking Hex-Broach Actuators - SS100-F3H - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Specs
Mount Type Laser Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 8 mm (0.3150 inch)
Maximum Thickness 5 mm (0.1969 inch)
View Details